Products specifications

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Series MEMS, nano
Package Box
Product Status Obsolete
Sensor Type Accelerometer, 3 Axis
Sensing Range ±2g, 4g, 8g
Interface I2C, SPI
Sensitivity 16LSB/g, 8LSB/g, 4LSB/g
Embedded No
Supplied Contents Board(s)
Utilized IC / Part LIS331DLF
Other Names 497-10492,STEVALMKI090V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 8473.30.1180
Win Source Part Number 1283681-STEVAL-MKI090V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI090V1 CAD Model

Description

STEVAL-MKI090V1 Motion MEMS and Environmental Sensor Evaluation Board

The STEVAL-MKI090V1 from STMicroelectronics is a comprehensive evaluation platform designed for testing and prototyping a wide range of motion MEMS (Micro-Electro-Mechanical Systems) and environmental sensors. This versatile board is an essential tool for engineers and developers working on advanced applications in areas such as wearable devices, gaming, navigation, and IoT solutions.

Key Features

  • Integrated suite of sensors including accelerometers, gyroscopes, magnetometers, and environmental sensors for temperature, humidity, and pressure.
  • Designed to interface with ST's sensor fusion software, offering a simplified path to complex motion and environmental data integration.
  • Flexible power supply options, compatible with both USB connection and external batteries, making it suitable for various testing environments.
  • On-board DataFlash memory for data logging, enabling offline analysis of sensor outputs.
  • Comprehensive software ecosystem, including drivers and libraries, to facilitate rapid development and testing.

Applications

The STEVAL-MKI090V1 is ideal for a multitude of applications that require real-time motion tracking or environmental sensing, such as:

  • Consumer electronics: Smartphones, tablets, and VR/AR headsets
  • Health and fitness tracking: Wearables and activity monitors
  • Industrial applications: Navigation systems and drones
  • Home automation: Smart thermostats and weather stations

Technical Specifications

The board is equipped with ST's state-of-the-art sensors, ensuring high performance and reliability:

  • iNEMO inertial module: 3D accelerometer, 3D gyroscope, and 3D magnetometer
  • Environmental sensors for measuring temperature, humidity, and atmospheric pressure
  • High-speed I2C/SPI digital output interface

With the STEVAL-MKI090V1, STMicroelectronics provides a powerful platform for fast and efficient development of sensor-based applications, reducing time-to-market and enabling engineers to focus on innovation and performance optimization.

You May Also Be Interested in

Murata Electronics North America
operating temperature range
Lowest to $1.1082
ECAD model for PKGS-25WXP1-R
NVE Corp
AAT003 TMR ANGLE SENSOR EVAL KIT
Need more? Email Us
ECAD model for AG931-07E
Bosch Sensortec
ACCELERATION SENSOR DEVELOPMENT / BMA253 Accelerometer Sensor Adapter Board
Need more? Email Us
ECAD model for SHUTTLE BOARD BMA253
Texas Instruments
CAP TOUCH BOOSTER FOR LAUNCH PAD
Need more? Email Us
ECAD model for 430BOOST-SENSE1
SparkFun Electronics
EVAL BOARD FOR ADXL193 / Single Axis Accelerometer Breakout - ADXL193 (+/-250g)
Need more? Email Us
ECAD model for SEN-09332
Honeywell
EVALUATION BOARD FOR HMC6352
Need more? Email Us
ECAD model for HMC6352-EVAL
NXP / Nexperia
KIT SENSOR ACCEL MMA6260Q
Need more? Email Us
ECAD model for KIT1925MMA6260Q
ams
ADAPTER BOARD FOR AS5600 / AS5600 Angular and Linear Position Sensor Adapter Board
Need more? Email Us
ECAD model for AS5600-SO_EK_AB
TDK InvenSense
ICM-20602 EVALUATION BOARD
Need more? Email Us
ECAD model for EV_ICM-20602

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention