EN
  • EN
  • DE

STEVAL-MKI102V1

Part No STEVAL-MKI102V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Series MEMS
Package Bulk
Product Status Obsolete
Sensor Type Gyroscope, 2 Axis
Sensing Range ±300°/sec
Interface Analog and Digital
Sensitivity 3.33mV/°/s
Voltage - Supply 5V, USB
Embedded Yes, MCU, 8-Bit
Supplied Contents Board(s)
Utilized IC / Part LPY430AL
Other Names -497-10687,497-10687
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8473.30.1180
Win Source Part Number 1283633-STEVAL-MKI102V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI102V1 CAD Model

Description

STEVAL-MKI102V1 - Compact Sensor Board from STMicroelectronics

The STEVAL-MKI102V1 is a sophisticated sensor board from STMicroelectronics, designed to offer a comprehensive solution for motion and environmental sensing. This compact board is part of ST's MEMS adapters motherboard (STEVAL-MKI109V2) ecosystem, which is highly suitable for prototype development, system integration, and industrial applications.

Featuring a range of high-performance sensors, the STEVAL-MKI102V1 is capable of capturing precise measurements of linear, angular, and magnetic motion, as well as atmospheric pressure, humidity, and temperature. The integration of these sensors makes this board an ideal choice for a multitude of IoT applications, including wearable devices, navigation systems, and smart environment monitoring.

Key Features:

  • Multi-sensor capabilities: Equipped with state-of-the-art MEMS sensors, the STEVAL-MKI102V1 can simultaneously track acceleration, gyroscope, magnetometer data, and environmental parameters.
  • High precision: The onboard sensors provide high-resolution data, ensuring accurate and reliable measurements for critical applications.
  • Compact design: The small form factor of the board allows for easy integration into space-constrained applications, maintaining a low profile in the final product design.
  • Plug-and-play connectivity: Designed to interface with the STEVAL-MKI109V2 motherboard via a standard DIL 24-pin socket, this sensor board offers seamless integration and rapid prototyping capabilities.
  • Software support: STMicroelectronics provides a comprehensive software package, including drivers and libraries, to facilitate the development of custom firmware and applications.

Applications:

  • Wearable devices
  • Smartphones and tablets
  • Industrial IoT systems
  • Navigation and positioning systems
  • Environmental monitoring and control

The STEVAL-MKI102V1 is a versatile and powerful sensor board that delivers high-quality sensor data for a wide range of applications. Its ease of use, combined with the robust support and resources from STMicroelectronics, makes it an excellent choice for developers and engineers looking to add advanced sensing capabilities to their projects.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL PCB ADIS16201
Need more? Email Us
Analog Devices Inc.
BOARD EVAL ADXL362 MOTION SWITCH
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXRS290Z-S
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR ADXL346
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP108
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXRS290Z-M
Need more? Email Us
Parallax Inc.
LINE SENSOR QTI (SUMOBOT)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL MODULE FOR TMG3993
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP709
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess