EN
  • EN
  • DE

STEVAL-MKI106V1

Part No STEVAL-MKI106V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Package Box
Product Status Not For New Designs
Sensor Type Accelerometer, Magnetometer
Sensing Range ±2g, 4g, 8g, 16g, ±1.3 ~ 8.1 gauss
Interface I2C
Sensitivity 1 ~ 12mg/LSB, ±1%FS/gauss
Voltage - Supply 2.16V ~ 3.6V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part LSM303DLHC
Base Product Number STEVAL
Other Names 497-13321,STEVALMKI106V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283745-STEVAL-MKI106V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI106V1 CAD Model

Description

STEVAL-MKI106V1 - Motion MEMS and Environmental Sensor Evaluation Board from STMicroelectronics

The STEVAL-MKI106V1 is a comprehensive evaluation platform offered by STMicroelectronics, designed to facilitate the testing and development of various MEMS (Micro-Electro-Mechanical Systems) sensors and environmental sensors. This board is part of ST's extensive range of evaluation tools that enable designers and engineers to explore the capabilities of their advanced sensor technologies.

At the heart of the STEVAL-MKI106V1 is the ability to interface with ST's motion MEMS and environmental sensors, providing a versatile and user-friendly way to assess the performance of these components in a variety of applications. The evaluation board is particularly suitable for prototyping applications in mobile devices, wearable technology, and IoT (Internet of Things) devices, where accurate sensing of motion, pressure, humidity, and temperature is critical.

The board features a range of sensors that can measure acceleration, gyroscope data, magnetic fields, pressure, humidity, and temperature, offering a comprehensive suite of data for analysis and application development. It is designed for plug-and-play compatibility with ST's sensor software development kits, making it easy to integrate with existing development environments and to start collecting data quickly.

Moreover, the STEVAL-MKI106V1 is equipped with connectors that are compatible with ST's MEMS adapters motherboard (STEVAL-MKI109V3), which allows for seamless integration with other ST evaluation boards. This modularity ensures that the STEVAL-MKI106V1 can be a versatile part of a larger sensor evaluation setup.

With its robust design and flexible interfacing options, the STEVAL-MKI106V1 is an ideal choice for developers looking to create advanced sensor-based systems. The evaluation board is also supported by extensive documentation and software tools provided by STMicroelectronics, which can help to accelerate the development process and reduce time-to-market for new products.

Whether you are developing applications for consumer electronics, industrial monitoring, or emerging IoT platforms, the STEVAL-MKI106V1 evaluation board offers the features and support needed to make the most of STMicroelectronics' innovative sensor technologies.

You May Also Be Interested in

Microchip Technology
DEMO BOARD TEMP SENSOR MCP9800
Need more? Email Us
NXP / Nexperia
BOARD BREAKOUT FXLN8361Q
Need more? Email Us
Texas Instruments
BOOSTER PACK ADP BOARD TMP006
Need more? Email Us
Analog Devices Inc.
EVAL BOARD 4-CH TEMP MEASUREMENT
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD7414/15
Need more? Email Us
Pololu Corporation
BALBOA REFLECTANCE SENSOR ARRAY
Lowest to $0.2620
Texas Instruments
EVAL MODULE FOR TMP709
Need more? Email Us
Silicon Labs
BOARD EVAL FOR SI7013
Need more? Email Us
Analog Devices Inc.
BOARD EVAL ADXL362 MOTION SWITCH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess