EN
  • EN
  • DE

STEVAL-MKI201V1K

Part No STEVAL-MKI201V1K
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Package Bulk
Sensor Type Temperature
Supplied Contents Board(s)
Utilized IC / Part STTS75
Base Product Number STEVAL
Other Names 497-18375,-1138-STEVAL-MKI201V1K
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1283707-STEVAL-MKI201V1K
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI201V1K CAD Model

Description

STEVAL-MKI201V1K: High-Performance Inertial Measurement Unit

The STEVAL-MKI201V1K from STMicroelectronics is a state-of-the-art inertial measurement unit (IMU) designed to deliver high accuracy and stability for a variety of applications. This compact and versatile sensor board is part of ST's iNEMO system, integrating a variety of MEMS sensors to provide comprehensive inertial data.

The board is centered around ST's LSM6DSOX, a 6-axis IMU that combines a 3D digital accelerometer and a 3D digital gyroscope. This IMU is known for its high performance, including advanced features such as machine learning core, finite state machine, advanced digital functions, and high-resolution output.

Key features of the STEVAL-MKI201V1K include:

  • High measurement accuracy and stability, thanks to the LSM6DSOX's state-of-the-art calibration and temperature compensation algorithms.
  • Embedded machine learning core that enables on-sensor classification and reduces data processing on the host MCU, thereby saving power and increasing system efficiency.
  • Wide range of configurable full-scale settings for both the accelerometer and gyroscope, allowing for flexibility across various motion sensing applications.
  • Low power consumption, making it ideal for battery-operated devices such as wearables, gaming controllers, and portable navigation systems.
  • Compact form factor and easy-to-use DIL 24-pin socket, ensuring that it can be easily integrated into prototypes and end products without extensive hardware modifications.

The STEVAL-MKI201V1K is also equipped with ST's standard DIL 24-pin connector, which ensures seamless compatibility with ST's MEMS adapter motherboard (STEVAL-MKI109V3). This allows for easy prototyping and quick integration into existing systems for development and testing.

Whether you're working on advanced robotics, virtual reality systems, or innovative fitness tracking devices, the STEVAL-MKI201V1K offers the precision and reliability needed to deliver top-tier performance. Its robust design and advanced capabilities make it an excellent choice for engineers and developers looking to push the boundaries of what's possible with inertial sensing technology.

You May Also Be Interested in

Silicon Labs
BOARD EVAL SI1143-A10-GM / Si1143 Ambient Light/Proximity Sensor Development Kit Win 2000 OS
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP451 / TMP451 Temperature and Humidity Sensor Evaluation Board Win XP OS
Need more? Email Us
Maxim Integrated
MAX6660 EVALUATION SYSTEM/EVALUATION KIT / EVAL KIT FOR MAX6660
Need more? Email Us
Murata Electronics North America
BOARD PWB W/SCA3000-E05 / PWB assy, 3-Axis accelerometer
Need more? Email Us
NXP / Nexperia
BOARD DEMO STAR FOR MMA7260QT / MMA7260Q Accelerometer Sensor Reference Design Board
Need more? Email Us
STMicroelectronics
EVAL DAUGHTER STTS424E02 8-TDFN / Temperature Sensor Development Tools STTS424E02 TEMP SNSR Daughter Card
Lowest to $67.5987
Microchip Technology
EVAL BOARD MAXTOUCH ATMXT143E / ATmXT143E Touch Sensor Evaluation Kit
Need more? Email Us
Memsic Inc.
BOARD EVAL FOR MXR7305VF / PROTOTYPING BOARD
Need more? Email Us
Murata Electronics North America
KIT DEMO ACCELEROMETER SCA3100
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess