EN
  • EN
  • DE

STEVAL-PCC005V1

Part No STEVAL-PCC005V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Interface
Function USB Based Hard Drive
Embedded Yes, MCU, 32-Bit
Utilized IC / Part STR912FAW44
Supplied Contents Board(s)
Other Names -497-8267,497-8267,STEVALPCC005V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8473.30.1180
Win Source Part Number 1284530-STEVAL-PCC005V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-PCC005V1 CAD Model

Description

STEVAL-PCC005V1 Product Overview

The STEVAL-PCC005V1 is a USB interface board designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance products. This interface board is part of ST's evaluation tools, which are created to assist developers in testing and developing applications using ST's microcontrollers and microprocessors.

The STEVAL-PCC005V1 is specifically designed to work with ST's STM32 microcontrollers through a USB connection, providing a bridge between the computer and the microcontroller's debugging and programming interfaces. This enables developers to upload firmware, run diagnostics, and communicate with the microcontroller for development and troubleshooting purposes.

One of the key features of the STEVAL-PCC005V1 is its support for the ST-LINK/V2 in-circuit debugger and programmer, which is compatible with a range of development environments and toolchains. This makes it an incredibly versatile tool for developers working with the STM32 family of microcontrollers.

The board is equipped with a mini-USB connector for communication with the host computer and includes an array of jumpers and connectors that provide flexibility in connecting to different STM32 development boards or directly to a custom application. The interface board is also designed with attention to power management, featuring a power selection mode that allows the board to be powered through the USB connection or an external power supply, depending on the user's requirements.

Furthermore, the STEVAL-PCC005V1 includes an embedded ST-LINK/V2 firmware that can be easily upgraded to the latest version, ensuring compatibility with new devices and features released by STMicroelectronics. This upgradability ensures that the interface board remains a valuable tool for development over a long period.

In summary, the STEVAL-PCC005V1 is an essential tool for developers working with STM32 microcontrollers, offering a reliable and efficient way to program and debug applications. Its USB connectivity, compatibility with ST-LINK/V2, and flexible power options make it a convenient and adaptable choice for a wide range of development tasks.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
MOTHERBOARD MEMS ADAPTER STM32
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess