Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Power Management
Function Power over Ethernet (PoE)
Utilized IC / Part PM8804, PM8805
Supplied Contents Board(s)
Base Product Number STEVAL
Other Names -1138-STEVAL-POE002V1,497-18320
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284557-STEVAL-POE002V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-POE002V1 CAD Model

Description

Introducing the STEVAL-POE002V1 from STMicroelectronics

The STEVAL-POE002V1 is a cutting-edge Power over Ethernet (PoE) evaluation board designed and manufactured by the renowned STMicroelectronics. This advanced product is tailored for developers and engineers who are looking to explore the capabilities of PoE technology in their applications. The board is based on the IEEE 802.3af and IEEE 802.3at standards, which ensures compatibility with a wide range of devices and systems.

Embedded with the PM8805 integrated PoE-PD interface and PWM controller, the STEVAL-POE002V1 is capable of receiving up to 30W of power over a standard Ethernet cable. This eliminates the need for additional power supplies, reducing costs, and simplifying installation. The board also features an auxiliary power supply option, which provides flexibility in power-source selection.

The STEVAL-POE002V1 is equipped with numerous protection features to ensure the safety and reliability of the connected devices. These include under-voltage lockout (UVLO), thermal protection, and overvoltage protection, which safeguard the board and its connected loads from electrical hazards.

Designed for ease of use, the evaluation board comes with an RJ45 connector for immediate connection to a PoE network. It also includes a set of configurable jumpers and test points that allow for detailed monitoring and adjustment of the board's performance. This makes the STEVAL-POE002V1 an ideal platform for prototyping and testing PoE-based designs before moving to production.

The board's compact form factor and comprehensive documentation make it an accessible and informative tool for both beginners and experienced professionals. Whether you are developing IoT devices, network cameras, wireless access points, or any other PoE-enabled application, the STEVAL-POE002V1 provides a reliable and convenient starting point for your design and testing processes.

With the STEVAL-POE002V1, STMicroelectronics continues to demonstrate its commitment to innovation and quality in the field of power management solutions. Take advantage of this versatile evaluation board to streamline your development workflow and bring efficient, PoE-powered products to market faster.

You May Also Be Interested in

Microchip Technology
EVAL BOARD FOR MIC94300
Need more? Email Us
ECAD model for MIC94300YMT-EV
Texas Instruments
EVAL BOARD FOR TPS2556
Need more? Email Us
ECAD model for TPS2556DRBEVM-423
Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us
ECAD model for DC1721A
MaxLinear Inc
EVAL BOARD FOR XR16V2751
Need more? Email Us
ECAD model for XR16V2751IM-0B-EB
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
ECAD model for DC513A
Texas Instruments
EVAL BOARD FOR TMDS181
Need more? Email Us
ECAD model for TMDS181RGZEVM
NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us
ECAD model for OM13513UL
Microchip Technology
MEC1428 MECC BOARD / MEC1428 Keyboard Scanner Interface Evaluation Board
Need more? Email Us
ECAD model for EVB-MEC1428MECC
Analog Devices Inc.
BOARD EVAL FOR AD9838 / AD9838 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
ECAD model for EVAL-AD9838SDZ

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention