EN
  • EN
  • DE

STEVAL-TSP004V2

Part No STEVAL-TSP004V2
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Type Power Management
Function Power over Ethernet (PoE)
Utilized IC / Part PM8803
Primary Attributes Isolated
Supplied Contents Board(s)
Secondary Attributes On-Board LEDs
Base Product Number STEVAL
Other Names 497-15695
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284664-STEVAL-TSP004V2
Ultra Librarian 3D Model Ultra Librarian STEVAL-TSP004V2 CAD Model

Description

The STEVAL-TSP004V2 from STMicroelectronics is a highly sophisticated evaluation board designed for advanced power management and audio processing applications. This versatile tool is ideal for engineers and developers seeking to explore the capabilities of STMicroelectronics' cutting-edge technologies in real-world scenarios.

Key Features

  • Advanced Power Management: With an integrated smart power distribution system, the STEVAL-TSP004V2 provides efficient power management, ensuring optimal performance and longevity of the components.
  • High-Quality Audio Processing: The board supports high-fidelity audio processing, making it suitable for applications that require superior sound quality, such as professional audio equipment or high-end consumer audio devices.
  • Flexible Connectivity: Featuring a range of connectivity options, including USB, I2C, SPI, and GPIO interfaces, the STEVAL-TSP004V2 offers great flexibility for interfacing with other devices and peripherals.
  • User-Friendly Design: Its intuitive layout and accessible connection points make the board user-friendly, simplifying the process of prototyping and testing.
  • Comprehensive Software Support: Accompanied by a suite of software tools and libraries, the STEVAL-TSP004V2 allows for rapid development and easy integration with existing projects.

Applications

The STEVAL-TSP004V2 is well-suited for a wide array of applications, including but not limited to:

  • Professional audio equipment
  • High-end consumer audio devices
  • Smart home and IoT devices
  • Industrial control systems
  • Power supply units

Technical Specifications

The evaluation board is built around STMicroelectronics' state-of-the-art components, ensuring high performance and reliability. It operates over a wide range of input voltages and is designed to withstand the rigors of demanding applications.

The STEVAL-TSP004V2 is a testament to STMicroelectronics' commitment to providing innovative solutions that push the boundaries of what's possible in electronics design and development.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Nuvoton Technology Corporation of America
AUDIO BASE BOARD + NAU8501YG DAU
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Trinamic Motion Control GmbH
BREAKOUTBOARD WITH TMC5160
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess