Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features N-Channel 650 V 10A (Tc) 25W (Tc) Through Hole TO-220FP
Manufacturer STMicroelectronics
Series MDmesh™ M2
Package Tube
Operating Temperature Range 150°C (TJ)
Mounting Through Hole
Package TO-220-3 Full Pack
Case / Package TO-220FP
Family Name STF13
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-15532-5, -497-15532-5
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897948-STF13N65M2
Ultra Librarian 3D Model Ultra Librarian STF13N65M2 CAD Model

Description

Introducing the STF13N65M2 Power MOSFET from STMicroelectronics

The STF13N65M2 is a state-of-the-art power MOSFET designed and manufactured by STMicroelectronics, one of the leading companies in the semiconductor industry. This high-performance device is part of ST's MDmesh™ M2 series, which is renowned for its excellent energy efficiency and thermal performance. The STF13N65M2 is specifically engineered to address the demanding requirements of a wide range of power applications, including switch-mode power supplies, lighting, converters, and motor drives.

Key Features:

  • High Voltage Capability: The STF13N65M2 is capable of withstanding voltages up to 650V, making it suitable for high voltage applications that require reliable switching and power conversion.
  • Low On-Resistance: With an R<sub>DS(on) of only 0.29 Ω, this MOSFET provides reduced conduction losses, which translates to higher efficiency and lower heat generation in operation.
  • Fast Switching Speed: The device is designed for fast switching, minimizing transition losses and improving overall performance in high-frequency circuits.
  • Reduced Gate Charge: A low gate charge (Q<sub>g) ensures minimal driving power is required, which is critical for energy-saving in power management applications.
  • 100% Avalanche Tested: Guaranteeing robustness and reliability, each unit is tested for avalanche ruggedness, ensuring the MOSFET can handle tough conditions.

Advanced Technology:

The STF13N65M2 utilizes STMicroelectronics' second generation of MDmesh™ technology. This innovative approach combines a vertical structure with a proprietary strip layout to achieve an optimal balance of on-resistance, gate charge, and switching characteristics. The result is a product that not only excels in performance but also in energy conservation, making it an environmentally friendly choice for modern electronic designs.

Package Information:

The STF13N65M2 comes in a TO-220FP package, which is a widely used format that provides a good balance between thermal performance and compactness. This package ensures ease of integration into various circuit designs, while also allowing for efficient heat dissipation to maintain stability under load.

With its combination of high voltage capability, low on-resistance, and fast switching speeds, the STF13N65M2 from STMicroelectronics represents a reliable and efficient solution for designers looking to optimize their power management systems.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 30V 90A TO252-3 / N-Channel 30 V 90A (Tc) 94W (Tc) Surface Mount PG-TO252-3-11
Lowest to $0.2816
ECAD model for IPD90N03S4L03ATMA1
Diodes Incorporated
MOSFET N-CH 20V 4.8A SOT23 T&R 3 / N-Channel 20 V 4.8A (Ta) 800mW (Ta) Surface Mount SOT-23-3
Lowest to $1.4662
ECAD model for DMN2055U-7
IXYS
MOSFET N-CH 300V 94A TO268 / N-Channel 300 V 94A (Tc) 1040W (Tc) Surface Mount TO-268AA
Need more? Email Us
ECAD model for IXFT94N30P3
Renesas Electronics America
Trans MOSFET P-CH 60V 83A Automotive 3-Pin(3+Tab) TO-220 Isolated
Lowest to $7.3864
ECAD model for 2SJ607-AZ
Vishay
MOSFET N-CH 100V 120A TO220AB / N-Channel 100 V 120A (Tc) 250W (Tc) Through Hole TO-220AB
Need more? Email Us
ECAD model for SQP120N10-3M8_GE3
Freescale Semiconductor - NXP
RF MOSFET LDMOS 30V OM780-2
Need more? Email Us
ECAD model for MRF7S24250NR3
Alpha & Omega Semiconductor Inc.
MOSFET N-CH 30V 28A/63A 8DFN
Lowest to $0.5255
ECAD model for AONS36306
ON Semiconductor
PTNG 100V LOW Q 12MOHM N-FET, U8
Lowest to $1.6402
ECAD model for NTTFS012N10MDTAG
Nexperia USA Inc.
MOSFET N-CH 40V 120A LFPAK56 / N-Channel 40 V 120A (Ta) 217W (Ta) Surface Mount LFPAK56, Power-SO8
Lowest to $1.4015
ECAD model for BUK7Y2R0-40HX

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.6489
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8211 $53.3715
150+ $0.6738 $101.0700
230+ $0.6527 $150.1210
320+ $0.6317 $202.1440
410+ $0.6106 $250.3460
550+ $0.5474 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention