Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 650V
Id - Continuous Drain Current 35A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 78mOhm at 19.5A, 10V
Gate Source Voltage(th) (Maximum) at Id 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 91nC at 10V
Gate Source Voltage (Maximum) ±25V
Input Capacitance (Ciss) (Maximum) at Vds 3375pF at 100V
Power Dissipation (Maximum) 40W
Temperature Range - Operating 150°C
Mounting Style Through Hole
Supplier Device Package TO-220FP
Manufacturer Package TO-220-3 Full Pack
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1260973-STF45N65M5
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STF45N65M5 CAD Model

Description

The STF45N65M5 is a state-of-the-art N-channel Power MOSFET, designed and manufactured by the renowned semiconductor company, STMicroelectronics. This power MOSFET is part of STMicroelectronics' MDmesh™ M5 series, which is well-known for its excellent energy efficiency and performance in high-voltage applications. The device is specifically engineered to address the rigorous demands of today's power electronic systems, providing a combination of low on-resistance and high switching speed.

Key Features

  • Advanced Technology: The STF45N65M5 utilizes STMicroelectronics' innovative MDmesh™ M5 technology, which combines the benefits of reduced on-resistance and decreased gate charge to enhance the overall efficiency of the device.
  • High Voltage Capability: With a breakdown voltage of 650V, this MOSFET is suitable for a wide range of high-voltage applications, ensuring reliable operation even under strenuous conditions.
  • Low On-Resistance: The device boasts an extremely low on-resistance (R<sub>DS(on)) of 0.036 Ohm typ., which minimizes conduction losses and optimizes performance in power conversion applications.
  • High Current Rating: The STF45N65M5 can handle continuous drain currents up to 45A, making it an ideal choice for handling high power densities.
  • Reduced Switching Losses: Fast switching speeds lead to reduced switching losses, which is critical for improving efficiency in power supply designs.
  • 100% Avalanche Tested: This product is guaranteed to be reliable in applications that are susceptible to hard switching conditions due to its rigorous avalanche testing.

Applications

The versatility of the STF45N65M5 makes it suitable for a broad range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • High-Efficiency DC-DC Converters
  • LED Lighting Solutions
  • Welding Equipment
  • Solar Inverters and Photovoltaic Systems

With its robust design and superior electrical characteristics, the STF45N65M5 from STMicroelectronics is a top-tier component for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Infineon Technologies
HEXFET Power MOSFET | MOSFET N-CH 20V 50A TO-220AB
Lowest to $0.9347
ECAD model for IRL3715Z
Infineon Technologies
HEXFET® Power MOSFET ( VDSS = 100V , RDS(on) = 23mΩ , ID = 57A ) | MOSFET N-CH 100V 57A D2PAK
Lowest to $0.6823
ECAD model for IRF3710SPBF
Rohm Semiconductor
Need more? Email Us
ECAD model for RTQ035P02L02TR
Infineon Technologies
HEXFET Power MOSFET | MOSFET N-CH 20V 93A DPAK
Lowest to $1.4886
ECAD model for IRFR3711Z
Rohm Semiconductor
2.5V Drive Nch MOSFET
Lowest to $0.0528
ECAD model for RU1L002SN
Infineon Technologies
HEXFET Power MOSFET | MOSFET N-CH 60V 195A D2PAK
Lowest to $1.1290
ECAD model for IRFS3006PBF
Renesas Electronics America
Silicon N Channel Power MOS FET Power Switching | MOSFET N-CH WPAK
Need more? Email Us
ECAD model for HAT2287WP-EL-E
Vishay
Power MOSFET(Vdss=500V, Rds(on)max=1.40ohm, Id=5.0A) | MOSFET N-CH 500V 5A D2PAK
Lowest to $0.3389
ECAD model for IRF830AS
Rohm Semiconductor
Trans MOSFET P-CH Si 12V 2.5A 6-Pin WEMT Reel package
Lowest to $0.0725
ECAD model for RW1A025ZPT2R

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9979 $51.9727
31+ $3.2804 $101.6924
48+ $3.1779 $152.5392
66+ $3.0753 $202.9698
85+ $2.9728 $252.6880
113+ $2.6653 $301.1789
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,688 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention