Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 1500V (1.5kV)
Continuous Drain Current at 25°C 2.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 29.3nC @ 10V
Max Input Capacitance 939pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 63W (Tc)
Maximum Rds On at Id,Vgs 9 Ohm @ 1.3A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-3PF
Dimension TO-3P-3 Full Pack
Win Source Part Number 089526-STFW3N150
Family Name STW3N150
Introduction Date January 12, 2007
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STFW3N150 CAD Model

Description

The STFW3N150 from STMicroelectronics is a cutting-edge power MOSFET designed to meet the rigorous demands of high voltage applications. This component is a key enabler in the efficiency and reliability of a wide range of power conversion systems.

Key Features

  • High Voltage Capability: With a drain-source voltage (V<sub>DS) of 1500V, the STFW3N150 is well-suited for applications that require high voltage operations, ensuring safe and reliable performance under extreme conditions.
  • Low On-Resistance: The on-resistance (R<sub>DS(on)) is minimized to increase efficiency in power conversion, reducing energy losses during operation and enhancing overall system performance.
  • Fast Switching: The device is optimized for fast switching, which is crucial for reducing switching losses and improving the efficiency of power supplies and converters.
  • High Current Capability: It is capable of handling continuous drain currents (I<sub>D), providing robustness and reliability for high power density applications.
  • Enhanced Ruggedness: The MOSFET's robust design ensures that it can withstand harsh conditions, making it ideal for industrial and automotive applications where reliability is paramount.

Applications

The STFW3N150 is versatile and can be used in various high voltage applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High Voltage DC-DC Converters
  • Welding Equipment
  • Uninterruptible Power Supplies (UPS)
  • Lighting Ballasts
  • Inductive Heating
  • Electric Vehicle (EV) Chargers

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STFW3N150 is designed and manufactured to meet the highest standards of quality and reliability, ensuring long-term performance in critical applications.

Environmental Compliance

The STFW3N150 is compliant with various environmental regulations, including RoHS and REACH, reflecting STMicroelectronics' dedication to environmental sustainability and the production of eco-friendly products.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TPCC8062-H,LQ(O
NXP / Nexperia
FET RF 2CH 130V 860MHZ NI1230S / RF Mosfet LDMOS (Dual) 50 V 1.4 A 860MHz 19.3dB 125W NI-1230S
Need more? Email Us
ECAD model for MRFE6VP8600HSR5
Taiwan Semiconductor
Need more? Email Us
ECAD model for TSM3460CX6RF
Toshiba Semiconductor and Storage
Trans Mosfet N-ch 30V 18A 8-PIN Sop T/r
Need more? Email Us
ECAD model for TPC8034-H(TE12L,Q)""
Infineon Technologies
RF MOSFET LDMOS 50V H-36275-4
Need more? Email Us
ECAD model for PTVA127002EVV1R0XTMA1
Vishay
Need more? Email Us
ECAD model for SI6926AEDQ-T1-E3
Renesas Electronics America
Trans Mosfet P-ch 12V 5A 8-PIN Vsop T/r
Lowest to $2.9249
ECAD model for UPA2550T1H-T1-AT
Toshiba Semiconductor and Storage
Trans Mosfet N-ch 80V 13A 6-PIN Sop T/r
Need more? Email Us
ECAD model for TPC8051-H(TE12L,VM
Toshiba Semiconductor and Storage
Trans MOSFET N-CH Si 60V 34A 8-Pin SOP Advance T/R
Lowest to $0.9901
ECAD model for TPH14006NH,L1Q(M

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2766 $51.0640
100+ $1.0475 $104.7500
150+ $1.0148 $152.2200
205+ $0.9820 $201.3100
265+ $0.9493 $251.5645
355+ $0.8511 $302.1405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 48,000 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention