EN
  • EN
  • DE

MRFE6VP8600HSR5

Part No MRFE6VP8600HSR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 2CH 130V 860MHZ NI1230S / RF Mosfet LDMOS (Dual) 50 V 1.4 A 860MHz 19.3dB 125W NI-1230S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Transistor Type LDMOS (Dual)
Frequency 860MHz
Gain 19.3dB
Voltage - Test 50 V
Current - Test 1.4 A
Power - Output 125W
Voltage - Rated 130 V
Package / Case NI-1230S
Supplier Device Package NI-1230S
Base Product Number MRFE6
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8541.29.0075
Other Names MRFE6VP8600HSR5CT,MRFE6VP8600HSR5DKR,935310858178,MRFE6VP8600HSR5TR
Standard Package 50
Win Source Part Number 1223192-MRFE6VP8600HSR5
Ultra Librarian 3D Model Ultra Librarian MRFE6VP8600HSR5 CAD Model

Description

Introducing the MRFE6VP8600HSR5 RF Power Transistor from NXP

The MRFE6VP8600HSR5 is a state-of-the-art RF power LDMOS transistor designed by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This robust transistor is specifically engineered for a wide range of applications, including broadcast transmission, industrial, scientific, and medical (ISM) applications, as well as for RF energy and mobile radio applications.

With its exceptional versatility, the MRFE6VP8600HSR5 is capable of operating at frequencies from 1.8 MHz to 600 MHz, making it an ideal choice for a variety of high-frequency applications. The device delivers a remarkable output power of 600 W CW, ensuring strong and reliable performance for continuous wave operations.

Key Features of the MRFE6VP8600HSR5:

  • High Power: Delivers 600 W of continuous wave power over a broad frequency range.
  • Wide Frequency Range: Operates efficiently from 1.8 MHz up to 600 MHz, catering to a diverse set of applications.
  • High Efficiency: Exhibits high efficiency that minimizes energy waste and heat dissipation, which is crucial for sustainable and cost-effective operations.
  • Ruggedness: Can withstand a VSWR of 65:1 at 50 V, providing robustness and reliability under mismatched load conditions.
  • Integrated ESD Protection: Features integrated ESD protection that enhances the durability of the device against electrostatic discharges.
  • Thermally Enhanced Package: Comes in a thermally efficient package that aids in effective heat dissipation, ensuring stable operation even under high-temperature conditions.

The MRFE6VP8600HSR5 is not only powerful but also designed with ease of use in mind. It is internally matched to 50 Ohms, which simplifies the design of external matching networks and reduces design time for engineers. This LDMOS transistor is also characterized by its excellent thermal stability and ruggedness, which are critical for applications that require consistent performance over time and under varying conditions.

Whether you are developing solutions for broadcast, industrial heating, plasma generation, or any application that demands high-power RF energy, the MRFE6VP8600HSR5 from NXP is a reliable and efficient choice that promises to deliver top-notch performance and durability.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess