EN
  • EN
  • DE

STG5223QTR

Part No STG5223QTR
Manufacturer STMicroelectronics
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 10QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 500 mOhm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Single Supply Voltage (V+) 1.65 V to 4.3 V
Max Switch Time (Ton,Toff) 55ns, 30ns
-3db Bandwidth 55MHz
Charge Injection 49pC
Channel Capacitance(CS off, CD off) 40pF
Max Leakage Current (IS off) 20nA
Crosstalk -72dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-QFN (1.8x1.4)
Win Source Part Number 031192-STG5223QTR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STG5223QTR CAD Model

Description

The STG5223QTR by STMicroelectronics is a high-performance, dual single-pole double-throw (SPDT) switch designed for the precise and efficient routing of analog and digital signals. This switch is an ideal component for a wide range of applications, including signal routing in audio, video, and data communications systems, as well as in measurement and testing equipment.

Key Features

  • Low On-Resistance: The STG5223QTR boasts an ultra-low on-resistance (typically around 0.5Ω), which minimizes signal distortion and ensures high signal integrity.
  • Broad Voltage Range: With an operating voltage range of 1.65V to 4.3V, it is compatible with a variety of low-voltage applications and is particularly suited for battery-powered devices.
  • High-Speed Switching: Fast switching speeds make it an excellent choice for applications that require rapid signal routing changes without significant delay.
  • Low Power Consumption: Its low power consumption helps extend battery life in portable devices, making it an energy-efficient solution for modern electronics.
  • Advanced Packaging: The device is available in a compact QFN-10L 1.8x1.4 package, which is ideal for space-constrained applications.

Applications

The versatility of the STG5223QTR allows it to be used in various applications, from personal electronics to industrial systems. Its robust performance makes it suitable for:

  • Smartphones and tablets
  • Portable media players
  • Audio and video signal routing
  • Data acquisition systems
  • Communication devices
  • Medical monitoring equipment

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the STG5223QTR is no exception. It is designed to meet the stringent requirements of the modern electronics industry and is backed by STMicroelectronics' comprehensive technical support and documentation.

In conclusion, the STG5223QTR dual SPDT switch is a high-performance solution for switching applications requiring low on-resistance, fast switching speeds, and minimal power consumption. Its compact form factor and versatility make it a top choice for designers and engineers looking to enhance their systems with reliable and efficient signal routing capabilities.

You May Also Be Interested in

Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2691 $57.8565
525+ $0.2218 $116.4450
810+ $0.2148 $173.9880
1,115+ $0.2079 $231.8085
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 262,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess