EN
  • EN
  • DE

NLAS4717EPFCT1G

Part No NLAS4717EPFCT1G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 10MICROBUMP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 3.5 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 30ns, 40ns
-3db Bandwidth 90MHz
Charge Injection 9pC
Channel Capacitance(CS off, CD off) 15pF
Max Leakage Current (IS off) 1nA
Crosstalk -110dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-Microbump
Win Source Part Number 103302-NLAS4717EPFCT1G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NLAS4717EPFCT1G CAD Model

Description

ON Semiconductor NLAS4717EPFCT1G Product Overview

The NLAS4717EPFCT1G from ON Semiconductor is a high-performance analog switch designed to deliver both high-speed switching and low-power operation for a wide range of applications. This advanced switch integrates a single-pole, double-throw (SPDT) configuration, making it versatile for signal routing and multiplexing tasks in complex electronic systems.

Key Features

  • Low On-Resistance: The device boasts an exceptionally low on-resistance (RON) of typically 0.6 ohms, which minimizes signal attenuation and ensures high signal integrity.
  • Wide Voltage Range: Operating over a broad voltage range from 1.65V to 4.3V, the NLAS4717EPFCT1G is suitable for battery-operated devices and can easily interface with various logic levels.
  • High Bandwidth: With a bandwidth of over 300 MHz, this switch is capable of handling high-speed signals without significant distortion, making it ideal for data transmission and video signal applications.
  • Low Power Consumption: Designed for energy efficiency, the device features a low quiescent current, which helps in extending battery life in portable applications.
  • Break-Before-Make Switching: It incorporates break-before-make switching mechanism that prevents signal overlap and ensures clean, glitch-free signal transitions.
  • ESD Protection: The NLAS4717EPFCT1G is equipped with built-in ESD protection circuitry, safeguarding the device from electrostatic discharges and enhancing its durability and reliability.

Applications

The ON Semiconductor NLAS4717EPFCT1G is ideally suited for a variety of applications, including but not limited to:

  • Audio and video signal routing
  • Data acquisition systems
  • Cellular phones and PDAs
  • Portable media players
  • Communication systems
  • Medical equipment

Package and Quality

This switch is offered in a compact, lead-free MicroPak™ package, which not only saves space on the PCB but also meets the environmental standards by reducing hazardous substances in electronic devices. Additionally, the NLAS4717EPFCT1G is part of ON Semiconductor's commitment to high-quality products, ensuring that it meets stringent industry standards for performance and reliability.

You May Also Be Interested in

Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7173 $60.9705
200+ $0.5886 $117.7200
305+ $0.5703 $173.9415
420+ $0.5518 $231.7560
545+ $0.5334 $290.7030
725+ $0.4782 $346.6950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess