EN
  • EN
  • DE

STGAP2SICSCTR

Part No STGAP2SICSCTR
Manufacturer STMicroelectronics
Catalog Isolators - Gate Drivers
Description DISCRETE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Isolators - Gate Drivers
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 100V/ns
Propagation Delay tpLH / tpHL (Max) 90ns, 90ns
Pulse Width Distortion (Max) 20ns
Rise / Fall Time (Typ) 30ns, 30ns
Current - Output High, Low 4A, 4A
Current - Peak Output 4A
Voltage - Forward (Vf) (Typ) -
Voltage - Output Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package 8-SO
Approval Agency UL
Base Product Number STGAP2
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1372530-STGAP2SICSCTR
Ultra Librarian 3D Model Ultra Librarian STGAP2SICSCTR CAD Model

Description

STGAP2SICSCTR - Galvanically Isolated Single Gate Driver by STMicroelectronics

The STGAP2SICSCTR is a state-of-the-art single gate driver designed by STMicroelectronics to provide a high-quality, efficient solution for driving power MOSFETs, IGBTs, and SiC MOSFETs. This advanced gate driver is particularly suitable for applications requiring galvanic isolation between the low-voltage and high-voltage domains.

Featuring an integrated galvanic isolation achieved through ST's proprietary technology, the STGAP2SICSCTR ensures reliable operation by preventing noise and transient voltages from affecting the low-voltage control side. This isolation is certified to meet VDE V 0884-10 and UL1577 standards, providing a high degree of safety and robustness.

The driver boasts an impressive range of features, including a high peak output current capability of up to 4 A, which ensures efficient switching of power devices, thus reducing switching losses and improving overall system efficiency. Additionally, the driver's wide supply voltage range, from 10.5 V to 30 V, makes it versatile for various application requirements.

With its integrated advanced protection features, the STGAP2SICSCTR offers over-temperature protection, under-voltage lockout (UVLO) for both high-side and low-side driving sections, and a dedicated shutdown pin for immediate turn-off. These features enhance the reliability and longevity of the power stage by preventing damage due to abnormal operating conditions.

The STGAP2SICSCTR is housed in a compact SO-8 package, which is optimized for space-constrained applications while still providing excellent thermal performance. The product is also characterized by a wide operating temperature range of -40°C to +150°C, catering to industrial and automotive environments that demand high reliability under extreme conditions.

Whether it's for motor control, power supply, or inverter applications, the STGAP2SICSCTR is an ideal choice for designers looking for a reliable, high-performance gate driver that simplifies the design and enhances the performance of their power electronics systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISO 5.7KV 1CH GT DVR 6SOIC
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0769 $52.9997
30+ $3.3452 $100.3560
47+ $3.2407 $152.3129
64+ $3.1361 $200.7104
83+ $3.0316 $251.6228
111+ $2.7180 $301.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,747 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess