Products specifications

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Package Tape & Reel
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 30 A
Current - Collector Pulsed (Icm) 60 A
Vce(on) (Max) @ Vge, Ic 2V @ 15V, 15A
Power - Max 136 W
Switching Energy 90µJ (on), 450µJ (off)
Input Type Standard
Gate Charge 45 nC
Td (on/off) @ 25°C 24ns/93ns
Test Condition 400V, 15A, 12Ohm, 15V
Reverse Recovery Time (trr) 142 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK (TO-263)
Base Product Number STGB15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 497-16507-6,497-16507-2,497-16507-1
Standard Package 1,000
Win Source Part Number 1134973-STGB15M65DF2
Ultra Librarian 3D Model Ultra Librarian STGB15M65DF2 CAD Model

Description

STMicroelectronics STGB15M65DF2 IGBT

The STGB15M65DF2 is a state-of-the-art IGBT (Insulated Gate Bipolar Transistor) from STMicroelectronics, designed to offer a blend of high efficiency and fast switching performance for a wide range of power applications. This IGBT is a part of the ST's trench gate field-stop IGBTs, which are known for their low on-voltage drop and minimal switching losses.

With a collector-emitter voltage rating of 650V, the STGB15M65DF2 is well-suited for applications that require robust voltage endurance. It has a collector current rating of 15A at 25°C, making it capable of handling significant power levels. The device is optimized for high-frequency switching, which is essential for applications such as inverters, converters, and motor drives.

The STGB15M65DF2 incorporates an advanced field-stop trench technology that enhances its performance by reducing conduction and switching losses. This technology allows for improved thermal characteristics and a higher efficiency, which is crucial for energy-sensitive designs. The IGBT also features a co-packaged fast recovery diode, which provides additional protection against reverse recovery losses and ensures smooth operation under different conditions.

One of the key advantages of the STGB15M65DF2 is its robustness, with a maximum operating junction temperature of 175°C. This high-temperature capability ensures reliability and longevity even in demanding thermal environments. Furthermore, the device is designed with a low gate charge and low internal inductance, which contribute to its excellent switching performance.

The STGB15M65DF2 comes in a TO-263 (D2PAK) package, which is a surface-mount package that provides good thermal contact to the PCB and simplifies the assembly process. This package is widely used in the industry, making the STGB15M65DF2 a versatile choice for designers looking to incorporate a high-performance IGBT into their systems.

In summary, the STGB15M65DF2 from STMicroelectronics is a powerful and efficient IGBT that offers an optimal solution for designers seeking high voltage capability, fast switching, and energy efficiency in their power management and conversion applications.

You May Also Be Interested in

Infineon Technologies
IGBT 600V 14A 38W TO262
Lowest to $1.9248
ECAD model for IRG4BC10SD-LPBF
Harris Corporation
26A, 500V, N-CHANNEL IGBT
Need more? Email Us
ECAD model for HGTG20N50C1D
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR | IGBT 600V 96A 330W TO247AC
Lowest to $14.0868
ECAD model for IRGP4063PBF
Infineon Technologies
IGBT TRENCH 600V 100A TO247AD
Need more? Email Us
ECAD model for AUIRGP4063D-E
Microchip Technology
IGBT 900V 101A 543W TMAX
Lowest to $29.8089
ECAD model for APT40GP90B2DQ2G
Alpha & Omega Semiconductor Inc.
IGBT 600V 120A 417W TO247
Lowest to $1.1306
ECAD model for AOK60B60D1
IXYS
IGBT 600V 60A 200W TO247AD
Need more? Email Us
ECAD model for IXGH32N60CD1
Infineon Technologies
IGBT 600V 12A 68W TO252-3
Need more? Email Us
ECAD model for SGD06N60BUMA1
Microsemi Corporation
IGBT 1200V 45A 195W TO220
Need more? Email Us
ECAD model for APT15GN120KG

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0032 $50.1600
125+ $0.8231 $102.8875
190+ $0.7974 $151.5060
260+ $0.7717 $200.6420
340+ $0.7460 $253.6400
450+ $0.6688 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30,000 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention