EN
  • EN
  • DE

IXGQ170N30PB

Part No IXGQ170N30PB
Manufacturer IXYS
Catalog IGBTs - Single
Description IGBT 300V 170A 330W TO3P / Trans IGBT Chip N-CH 300V 170A 330000mW 3-Pin(3+Tab) TO-3P
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Series Polar
Packaging Tube
Voltage - Collector Emitter Breakdown (Maximum) 300V
Current - Collector (Ic) (Maximum) 170A
Vce(on) (Maximum) @ Vge, Ic 1.7V @ 15V, 85A
Power - Max 330W
Input Type Standard
Gate Charge 143nC
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-3P-3, SC-65-3
Manufacturer Package TO-3P
Win Source Part Number 777634-IXGQ170N30PB
Popularity Medium
Supply and Demand Status Limited
Family Name IXGQ170N30PB
Introduction Date May 15, 2006
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian IXGQ170N30PB CAD Model

Description

IXYS Polar series presents the IXGQ170N30PB, a high power electronic component, manufactured by IXYS.

  • Maximum Power: 330W
  • Mounting Type: Through Hole
  • Package: TO-3P-3, SC-65-3
  • Gate Charge: 143nC
  • Current Collector: 170A
  • Gate Type: IGBT, N-Channel, P-Channel MOSFET
  • Operating Temperature Range: -55°C to 150°C
  • Win Source Part Number: 777634-IXGQ170N30PB
  • Introduction Date: May 15, 2006
  • Estimated EOL Date: 2028
  • Supply and Demand Status: Limited
  • Alternative Parts: FGA180N30DTU, FGA180N30D

You May Also Be Interested in

IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess