EN
  • EN
  • DE

STGB30H60DF

Part No STGB30H60DF
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 60 A
Current - Collector Pulsed (Icm) 120 A
Vce(on) (Max) @ Vge, Ic 2.4V @ 15V, 30A
Power - Max 260 W
Switching Energy 350µJ (on), 400µJ (off)
Input Type Standard
Gate Charge 105 nC
Td (on/off) @ 25°C 50ns/160ns
Test Condition 400V, 30A, 10Ohm, 15V
Reverse Recovery Time (trr) 110 ns
Temperature Range - Operating -40°C ~ 175°C (TJ)
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Base Product Number STGB30
Other Names 497-15119-6,-497-15119-6,497-15119-2,-497-15119-1,497-15119-1,-497-15119-2
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277397-STGB30H60DF
Ultra Librarian 3D Model Ultra Librarian STGB30H60DF CAD Model

Description

The STGB30H60DF is a state-of-the-art Insulated Gate Bipolar Transistor (IGBT) developed by STMicroelectronics, a leader in semiconductor solutions. This IGBT is designed for high efficiency and fast switching applications, making it a popular choice for a wide range of power electronics systems.

Key Features

  • Voltage Rating: The device boasts a robust collector-emitter voltage (V<sub>CE) of 600V, providing ample headroom for high voltage operations.
  • Current Capability: It can handle a continuous collector current (I<sub>C) of 30A, ensuring reliable performance under heavy load conditions.
  • High-Speed Switching: With a maximum switching frequency, the STGB30H60DF is optimized for applications requiring rapid on-off cycles, reducing energy losses and improving efficiency.
  • Low Saturation Voltage: The low V<sub>CE(sat) minimizes on-state power dissipation, contributing to the overall efficiency of the system.
  • Co-Packaged Diode: This IGBT comes with an integrated fast recovery diode, providing protection against reverse voltage transients and reducing component count in circuit designs.

Applications

The versatility of the STGB30H60DF allows it to be utilized in a variety of applications, including:

  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Factor Correction (PFC) circuits
  • Inductive Heating
  • Switched Mode Power Supplies (SMPS)
  • Welding Equipment

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STGB30H60DF is built to meet stringent standards, ensuring reliability and performance in demanding environments. This IGBT is a testament to STMicroelectronics' dedication to excellence in power electronics.

Conclusion

The STGB30H60DF from STMicroelectronics is a powerful and efficient IGBT, designed for high-speed switching and high-voltage applications. Its integrated diode, low saturation voltage, and high current handling capabilities make it an ideal choice for designers looking to enhance system performance while maintaining energy efficiency. Whether for industrial, commercial, or consumer applications, the STGB30H60DF stands out as a top-performing component in power management and conversion technologies.

You May Also Be Interested in

ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 375 W Through Hole TO-247-3
Lowest to $2.9014
Renesas Electronics America
IGBT
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
Microchip Technology
IGBT Trench Field Stop 600 V 283 A 682 W Through Hole
Need more? Email Us
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
Infineon Technologies
IGBT 1200 V 8.2 A 29 W Through Hole PG-TO220-3-31
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6733 $60.7529
31+ $3.8344 $118.8664
47+ $3.7146 $174.5862
65+ $3.5948 $233.6620
84+ $3.4749 $291.8916
112+ $3.1155 $348.9360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,250 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess