EN
  • EN
  • DE

STGF10NC60KD

Part No STGF10NC60KD
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 9A 25W TO220FP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr STMicroelectronics
Series PowerMESH™
Package Tube
Product Status Active
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 9 A
Current - Collector Pulsed (Icm) 30 A
Vce(on) (Max) @ Vge, Ic 2.5V @ 15V, 5A
Power - Max 25 W
Switching Energy 55µJ (on), 85µJ (off)
Input Type Standard
Gate Charge 19 nC
Td (on/off) @ 25°C 17ns/72ns
Test Condition 390V, 5A, 10Ohm, 15V
Reverse Recovery Time (trr) 22 ns
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3 Full Pack
Supplier Device Package TO-220FP
Base Product Number STGF10
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 678334-STGF10NC60KD
Ultra Librarian 3D Model Ultra Librarian STGF10NC60KD CAD Model

Description

The STGF10NC60KD is a high-performance IGBT (Insulated Gate Bipolar Transistor) designed and manufactured by STMicroelectronics, a global semiconductor leader known for its advanced and innovative electronic components. This IGBT is part of the ST's PowerMESH™ series, which is engineered to deliver superior switching performance, high efficiency, and reliability in a wide range of power applications.

Key Features:

  • High Voltage Capability: The STGF10NC60KD is capable of handling high voltages, with a collector-emitter breakdown voltage (V<sub>BR(CES)) of 600V, making it suitable for high voltage power applications.
  • Low On-Voltage Drop (V<sub>CE(sat)): A low on-state voltage drop results in higher efficiency and reduced power losses during operation.
  • High-Speed Switching: The device features fast switching characteristics, which is crucial for reducing switching losses and improving the overall performance of power electronic systems.
  • High Current Rating: With a continuous collector current (I<sub>C) rating of 10A, the IGBT can handle significant power levels, suitable for a variety of demanding applications.
  • Co-Packaged Free Wheeling Diode: The device includes an integrated fast recovery diode, which provides protection against reverse voltage transients and reduces component count in circuits.

Applications:

The STGF10NC60KD is ideal for a broad spectrum of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Factor Correction Circuits
  • Inductive Heating
  • Welding Equipment

Quality and Reliability:

STMicroelectronics ensures that the STGF10NC60KD meets the highest quality and reliability standards. The device is tested rigorously to guarantee performance in the toughest conditions, making it a trusted choice for professional and industrial applications.

Package:

The STGF10NC60KD is available in a TO-220 FullPAK package, which provides excellent thermal performance and is suitable for through-hole mounting, simplifying the integration into various circuit designs.

You May Also Be Interested in

IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7125 $51.3750
75+ $1.4052 $105.3900
115+ $1.3613 $156.5495
155+ $1.3173 $204.1815
200+ $1.2734 $254.6800
265+ $1.1417 $302.5505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,275 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess