Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr STMicroelectronics
Series -
Package Tube
Product Status Active
Base Product Number STGF30
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1379994-STGF30V60DF
Ultra Librarian 3D Model Ultra Librarian STGF30V60DF CAD Model

Description

The STGF30V60DF is a state-of-the-art Insulated Gate Bipolar Transistor (IGBT) developed by STMicroelectronics, a global leader in semiconductor solutions. This IGBT is designed to meet the demands of high-efficiency energy conversion in a variety of applications, including motor drives, uninterruptible power supplies (UPS), solar inverters, and welding equipment.

Key Features

  • Voltage Rating: The STGF30V60DF is rated for 600V, providing a robust solution for systems with high voltage requirements.
  • Current Handling: This IGBT can handle continuous collector currents up to 30A, making it suitable for high-power applications.
  • Low On-Voltage Drop (VCE(sat)): The device offers a low saturation voltage drop, which results in reduced conduction losses and improved efficiency.
  • High-Speed Switching: With fast switching capabilities, the STGF30V60DF ensures efficient operation at high frequencies.
  • Co-Packaged Diode: Integrated with a soft recovery anti-parallel diode, it provides efficient switching performance and reduced electromagnetic interference (EMI).

Performance and Efficiency

The STGF30V60DF is engineered to deliver exceptional performance with low conduction and switching losses. Its high current density and thermal stability make it an ideal choice for power-intensive applications. The device's efficiency is further enhanced by its low gate charge and minimized tail current, which contribute to reduced switching losses.

Reliability and Robustness

STMicroelectronics places a strong emphasis on reliability, and the STGF30V60DF is no exception. It is built to withstand rugged operating conditions and features a maximum junction temperature of 175°C. The device is also characterized by its high immunity to temperature variations, offering stable performance across a wide thermal range.

Applications

With its versatile features, the STGF30V60DF is well-suited for an array of power applications, including but not limited to:

  • AC/DC motor drives
  • Renewable energy inverters
  • Power factor correction circuits
  • Switched-mode power supplies
  • Welding equipment

In conclusion, the STGF30V60DF from STMicroelectronics is a high-performance IGBT that offers a combination of efficiency, reliability, and versatility, making it a valuable component for modern power electronic systems.

You May Also Be Interested in

Microchip Technology
IGBT 1200V 64A 357W TO264
Need more? Email Us
ECAD model for APT33GF120LRDQ2G
Infineon Technologies
IGBT 600V 41A 250W TO263-3
Need more? Email Us
ECAD model for SGB30N60ATMA1
Alpha & Omega Semiconductor Inc.
IGBT 600V 120A 417W TO247
Lowest to $1.1306
ECAD model for AOK60B60D1
Rohm Semiconductor
IGBT 460V 20A TO-252
Need more? Email Us
ECAD model for RGPR10BM40FHTL
Microsemi Corporation
IGBT 1200V 88A 500W TO247
Lowest to $32.2233
ECAD model for APT40GR120B2SCD10
Microchip Technology
IGBT 1200V 113A 625W TMAX
Need more? Email Us
ECAD model for APT45GP120B2DQ2G
Infineon Technologies
IGBT TRENCH 650V 80A TO247-3
Lowest to $2.9760
ECAD model for IKW50N65EH5XKSA1
IXYS
IGBT 600V 60A 200W TO247AD
Need more? Email Us
ECAD model for IXGH32N60CD1
STMicroelectronics
IGBT 600V 20A 60W DPAK
Lowest to $1.1948
ECAD model for STGD10NC60HT4

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention