Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1468687-STGF6M65DF2
Manufacturer STMicroelectronics
Ultra Librarian 3D Model Ultra Librarian STGF6M65DF2 CAD Model

Description

The STGF6M65DF2 from STMicroelectronics is an advanced IGBT (Insulated Gate Bipolar Transistor) designed for high efficiency and performance in power electronics applications. This component combines the simple gate-drive characteristics of MOSFETs with the high-current and low-saturation-voltage capability of bipolar transistors. It is an ideal choice for a wide range of applications including inverters, converters, motor drives, and other power switching tasks requiring high efficiency and fast switching. The STGF6M65DF2 is engineered to offer superior thermal performance and reliability, providing a cost-effective solution for managing high power and precision energy control. Its innovative design features ensure minimized conduction and switching losses, enabling more efficient energy conversion and reducing the thermal stress on the device for improved longevity.

You May Also Be Interested in

Toshiba Semiconductor and Storage
MOSFET
Need more? Email Us
ECAD model for TK17A65WS5X
Toshiba Semiconductor and Storage
Toshiba
Need more? Email Us
ECAD model for TC74HC595AFN-ND
Toshiba Semiconductor and Storage
Toshiba
Need more? Email Us
ECAD model for TC35321F
Yageo
SMD 5.36 kOhms 125 mW 0805 1%
Need more? Email Us
ECAD model for RC0805FR-075K36L
Toshiba Semiconductor and Storage
Optocoupler
Need more? Email Us
ECAD model for 74LCX125FT(AJ)
Toshiba Semiconductor and Storage
6 PIN BUS BUFFER
Need more? Email Us
ECAD model for TC7SZ125FU,LJ(CB)
Toshiba Semiconductor and Storage
Toshiba
Need more? Email Us
ECAD model for TOTX173A(F
Toshiba Semiconductor and Storage
Transistor Output Optocouplers
Need more? Email Us
ECAD model for LPDDR4-3733
Toshiba Semiconductor and Storage
Toshiba
Need more? Email Us
ECAD model for TC55VBM316ASTN40

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention