Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 29A
Pulsed Collector Current 80A
Collector-emitter saturation voltage(Max) 1.75V @ 15V, 10A
Maximum Power Dissipation 80W
Total Switching Energy(Ets) 600μJ (on), 5mJ (off)
Input Type Standard
Gate Charge 33nC
Turn-on and Turn-off delay time 700ns/1.2μs
Testing Conditions 480V, 10A, 1 kOhm, 15V
Reverse Recovery Time (trr) 37ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 130068-STGP10NB60SD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STGP10NB60SD CAD Model

Description

The STGP10NB60SD is a 600 V, 16 A, low drop Insulated-Gate Bipolar Transistor (IGBT) with a soft and fast recovery diode from STMicroelectronics. It is manufactured using the advanced PowerMESH™ process, which features extremely low on-state voltage drop in low-frequency working conditions (up to 1 kHz). The STGP10NB60SD is packaged in a TO-220 package and is suitable for a wide range of applications, including:

Light dimmers Motor control Power supplies Industrial automation White goods Features:

Low on-voltage drop (VCE(sat)) High current capability Soft and fast recovery diode TO-220 package Benefits:

Reduced power consumption Increased efficiency Improved reliability Easy to mount Applications:

Light dimmers Motor control Power supplies Industrial automation White goods Detailed description:

The STGP10NB60SD is an N-channel IGBT, which means that it is turned on by applying a positive voltage to its gate terminal. It has a maximum collector-emitter voltage rating of 600 V and a maximum collector current rating of 16 A. The STGP10NB60SD also has a low on-state voltage drop, which means that it is very efficient at switching currents.

The STGP10NB60SD is equipped with a soft and fast recovery diode, which protects the IGBT from reverse voltage spikes. The soft recovery also reduces EMI emissions.

The STGP10NB60SD is packaged in a TO-220 package, which is a standard through-hole package. This makes it easy to mount and use in a wide range of applications.

Typical application:

The following is a typical application circuit for the STGP10NB60SD in a light dimmer:

light dimmer circuit using the STGP10NB60SD
light dimmer circuit using the STGP10NB60SD

 

In this circuit, the STGP10NB60SD is used to control the power to the light bulb. The dimmer knob is used to adjust the gate voltage of the IGBT, which controls the brightness of the light bulb.

The STGP10NB60SD is a versatile and powerful IGBT that is suitable for a wide range of applications. It is a good choice for applications where low power consumption, high efficiency, and improved reliability are important.

You May Also Be Interested in

Microchip Technology
IGBT 600V 198A 833W TO264
Need more? Email Us
ECAD model for APT65GP60L2DQ2G
Infineon Technologies
IGBT TRENCH 600V 100A TO247AD
Need more? Email Us
ECAD model for AUIRGP4063D-E
IXYS
IGBT PT 1200V 40A TO-263AA
Need more? Email Us
ECAD model for IXGA20N120
STMicroelectronics
IGBT 600V 20A 60W DPAK
Lowest to $1.1948
ECAD model for STGD10NC60HT4
Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us
ECAD model for IRG4BC40W-S
Rohm Semiconductor
IGBT 460V 20A TO-252
Need more? Email Us
ECAD model for RGPR10BM40FHTL
Harris Corporation
27A, 600V, UFS N-CHANNEL IGBT
Need more? Email Us
ECAD model for HGT1S12N60B3S
Infineon Technologies
IGBT 600V 41A 250W TO263-3
Need more? Email Us
ECAD model for SGB30N60ATMA1
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR | IGBT 600V 96A 330W TO247AC
Lowest to $14.0868
ECAD model for IRGP4063PBF

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6400 $58.2400
38+ $2.9867 $113.4946
59+ $2.8933 $170.7047
80+ $2.8000 $224.0000
104+ $2.7067 $281.4968
139+ $2.4267 $337.3113
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention