EN
  • EN
  • DE

CD54HCT138F

Part No CD54HCT138F
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description CD54HCT138 HIGH SPEED CMOS LOGIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 54HCT
Package Bulk
Product Status Active
Standard Package 30 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 866130-CD54HCT138F
Ultra Librarian 3D Model Ultra Librarian CD54HCT138F CAD Model

Description

Product Overview: CD54HCT138F High-Speed CMOS Logic 3-to-8 Line Decoder/Demultiplexer

The CD54HCT138F is a high-performance, integrated circuit produced by Texas Instruments, designed to operate as a 3-to-8 line decoder or demultiplexer. This device is part of the HCT (High-speed CMOS logic) family, which is known for its robustness and compatibility with TTL (Transistor-Transistor Logic) circuits. The CD54HCT138F is particularly suitable for applications that require the decoding or demultiplexing of signals, making it an essential component in digital systems where efficient data routing is crucial.

Constructed with silicon gate CMOS technology, the CD54HCT138F offers the advantage of operating with the low power consumption characteristic of CMOS devices, while also maintaining the ability to interface with TTL logic levels. This makes the CD54HCT138F a versatile choice for interfacing with various types of digital circuits without the need for additional level-shifting components.

The device features three binary select inputs (A, B, and C), an enable input (G1), and two active-low enable inputs (G2A and G2B). These inputs collectively control the eight mutually exclusive outputs. When the enable inputs are appropriately activated, the selected output will go low based on the binary value of the select inputs. This functionality is essential for applications like memory chip selection, data routing, and control signal generation.

With its wide operating voltage range of 4.5V to 5.5V, the CD54HCT138F is designed to perform reliably in a variety of environments and is particularly suited for operation in the industrial temperature range. The device is offered in a durable ceramic flat package, ensuring robustness and long-term reliability, which is vital for industrial and mission-critical applications.

Key features of the CD54HCT138F include:

  • High-speed CMOS logic operation
  • Low power consumption
  • Compatibility with TTL levels
  • Three select inputs for flexible addressing
  • Multiple enable inputs for control and cascading
  • Wide operating voltage range for versatile use
  • Industrial temperature range suitability
  • Durable ceramic packaging for enhanced reliability

Overall, the CD54HCT138F from Texas Instruments is a reliable and efficient solution for designers who require a high-speed, low-power 3-to-8 line decoder/demultiplexer that is compatible with both CMOS and TTL logic levels.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 3 X 2:1 28-PLCC
Lowest to $23.2836
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 2X2:1 24-QFN
Lowest to $8.7314
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC CROSSPOINT SW 1 X 2:2 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-DHVQFN
Lowest to $0.7327

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0545 $60.1635
7+ $16.4550 $115.1850
10+ $15.9408 $159.4080
13+ $15.4266 $200.5458
17+ $14.9124 $253.5108
23+ $13.3697 $307.5031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,090 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess