EN
  • EN
  • DE

STGP12NB60K

Part No STGP12NB60K
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Series PowerMESH™
Package Tube
Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 30 A
Current - Collector Pulsed (Icm) 60 A
Vce(on) (Max) @ Vge, Ic 2.8V @ 15V, 12A
Power - Max 125 W
Switching Energy 258µJ (off)
Input Type Standard
Gate Charge 54 nC
Td (on/off) @ 25°C 25ns/96ns
Test Condition 480V, 12A, 10Ohm, 15V
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Base Product Number STGP12
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277333-STGP12NB60K
Ultra Librarian 3D Model Ultra Librarian STGP12NB60K CAD Model

Description

The STGP12NB60K is a state-of-the-art Insulated Gate Bipolar Transistor (IGBT) developed by STMicroelectronics, a global semiconductor leader. This IGBT is designed for a wide range of high-efficiency applications, particularly in the field of power management and conversion. Its robust construction and innovative technology make it an ideal choice for designers looking to improve system performance in both industrial and consumer products.

Key Features

  • Maximum Ratings: With a collector-emitter voltage (V<sub>CE) of 600V and collector current (I<sub>C) of 12A, the STGP12NB60K is capable of handling high power applications with ease.
  • High-Speed Switching: The device offers fast switching speeds, which is essential for reducing energy losses during power conversion and improving the efficiency of the application.
  • Low On-Voltage Drop (V<sub>CE(sat)): The low saturation voltage of this IGBT minimizes conduction losses and allows for more efficient operation at high currents.
  • Co-Packaged with Free Wheeling Diode: The inclusion of an anti-parallel diode provides protection against reverse voltage spikes and simplifies circuit design by reducing component count.

Applications

The versatility of the STGP12NB60K makes it suitable for a diverse range of applications. Some of the common uses include:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Inductive Heating
  • High-Frequency Converters

Quality and Reliability

STMicroelectronics is committed to delivering high-quality and reliable products. The STGP12NB60K is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the industry's highest standards. This IGBT is built to provide long-term reliability and consistent performance, making it a trustworthy component in any power electronic system.

For engineers and designers looking to integrate a high-performance IGBT into their systems, the STGP12NB60K offers a blend of efficiency, reliability, and power-handling capability, making it an excellent choice for advanced electronic designs.

You May Also Be Interested in

STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess