Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 14A
Pulsed Collector Current 56A
Collector-emitter saturation voltage(Max) 2.8V @ 15V, 7A
Maximum Power Dissipation 80W
Total Switching Energy(Ets) 85μJ (off)
Input Type Standard
Gate Charge 42nC
Turn-on and Turn-off delay time 15ns/75ns
Testing Conditions 480V, 7A, 10 Ohm, 15V
Reverse Recovery Time (trr) 100ns
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 042919-STGP7NB60HD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STGP7NB60HD CAD Model

Description

STGP7NB60HD - IGBT from STMicroelectronics

The STGP7NB60HD is a robust insulated gate bipolar transistor (IGBT) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This IGBT is specifically engineered to deliver high efficiency and fast switching performance in a wide range of power applications. Its inherent features make it an ideal choice for designers looking to optimize their systems for better thermal management and improved power density.

Key Features

  • High Voltage Capability: The STGP7NB60HD is capable of handling high voltages, with a collector-emitter breakdown voltage of 600V, making it suitable for a variety of demanding applications.
  • High Current Rating: With a continuous collector current rating of 7A at 25°C, this IGBT can manage significant power levels, contributing to its versatility in high-power circuits.
  • Low On-State Voltage Drop (V<sub>CE(sat)): The device exhibits a low saturation voltage, which translates to reduced conduction losses and improved overall efficiency.
  • Fast Switching Speed: The STGP7NB60HD boasts a fast switching speed, which is crucial for minimizing switching losses and enhancing performance in high-frequency applications.
  • Co-Packaged Free-Wheeling Diode: It comes with an integrated fast recovery diode, which is essential for protecting the IGBT against reverse voltage transients and for use in circuits that require a freewheeling diode.

Applications

The STGP7NB60HD is suitable for a broad range of applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Control Systems
  • Inductive Heating
  • Resonant Converters

STMicroelectronics has equipped the STGP7NB60HD with advanced technology to ensure reliable operation under harsh conditions. The device's robustness is further enhanced by its TO-220 package, which provides excellent thermal performance and is compatible with standard mounting processes.

Overall, the STGP7NB60HD is a testament to STMicroelectronics' commitment to providing high-quality components that meet the evolving needs of modern power electronics. With its combination of high voltage and current capabilities, low losses, and fast switching, it stands out as a superior choice for designers aiming to create efficient and reliable electronic systems.

You May Also Be Interested in

Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR WITH ULTRAFAST SOFT RECOVERY DIODE(Vces=600V, Vce(on)typ.=1.85V, @Vge=15V, Ic=6.5A) | IGBT 600V 13A 60W TO220AB
Lowest to $10.4794
ECAD model for IRG4BC20UD
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR(Vces=600V, Vce(on)typ.=1.65V, @Vge=15V, Ic=27A) | IGBT 600V 55A 200W TO247AC
Lowest to $140.9790
ECAD model for IRG4PC50U
IXYS
GenX3 600V IGBTs
Need more? Email Us
ECAD model for IXGX120N60B3
IXYS
IGBT PT 600V 190A TO-247AD
Need more? Email Us
ECAD model for IXXH100N60C3
Fairchild/ON Semiconductor
45A, 600V, UFS Series N-Channel IGBT with Anti-Parallel Hyperfast Diode
Need more? Email Us
ECAD model for HGTG20N60C3D
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR WITH ULTRAFAST SOFT RECOVERY DIODE | IGBT 600V 16A 99W TO220AB
Lowest to $1.8862
ECAD model for IRGB4060DPBF
IXYS
HiPerFAST IGBT
Need more? Email Us
ECAD model for IXGH24N60A
ON Semiconductor
EcoSPARKTM 500mJ, 360V, N-Channel Ignition IGBT | IGBT 390V 46A 250W TO263AB
Lowest to $4.4319
ECAD model for ISL9V5036S3S
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR | IGBT 600V 28A 100W TO247AC
Lowest to $3.1868
ECAD model for IRG4PC30KPBF

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention