EN
  • EN
  • DE

STGW100N30

Part No STGW100N30
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family IGBTs - Single
Win Source Part Number 194390-STGW100N30
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STGW100N30 CAD Model

Description

STGW100N30 by STMicroelectronics

The STGW100N30 is a high-performance N-channel 300V power MOSFET manufactured by the renowned semiconductor company, STMicroelectronics. Designed with state-of-the-art MDmesh™ technology, this power MOSFET is optimized for a wide range of applications, including switch-mode power supplies (SMPS), lighting, welding, and high-efficiency converters.

One of the standout features of the STGW100N30 is its extremely low on-resistance (R<sub>DS(on)), which significantly reduces conduction losses and enhances the overall efficiency of power management systems. The device is capable of handling continuous drain currents up to 100A, making it suitable for high-power applications. Additionally, its robust design ensures reliable performance even under high stress and in harsh environments.

The STGW100N30 boasts a fast-switching capability, which is critical for reducing switching losses in power conversion circuits. This feature is particularly beneficial for high-frequency operations where efficiency is paramount. The MOSFET also includes an integrated gate charge (Q<sub>g), which minimizes driver power consumption and simplifies the design of driving circuits.

With a maximum junction temperature of 150°C, the STGW100N30 can operate reliably over a wide temperature range, ensuring stability and long-term durability. Its TO-247 package is designed for easy mounting and heat dissipation, which is crucial for maintaining thermal performance and extending the lifespan of the device.

Key Features:

  • MDmesh™ technology for reduced on-resistance and high switching efficiency
  • 100A continuous drain current capability
  • 300V drain-source breakdown voltage
  • Low gate charge for efficient driving
  • High-speed switching performance
  • Robust thermal management with a maximum junction temperature of 150°C
  • TO-247 package for efficient heat dissipation

Overall, the STGW100N30 from STMicroelectronics is a versatile and reliable power MOSFET that offers superior performance for designers and engineers looking to optimize their power conversion systems for efficiency and durability.

You May Also Be Interested in

Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
Infineon Technologies
IGBT 1200 V 8.2 A 29 W Through Hole PG-TO220-3-31
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 375 W Through Hole TO-247-3
Lowest to $4.2260
ON Semiconductor
IGBT Trench Field Stop 650 V 80 A 238 W Through Hole TO-247-3
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5297 $70.5891
6+ $19.3070 $115.8420
10+ $18.7029 $187.0290
13+ $18.1000 $235.3000
17+ $17.4971 $297.4507
23+ $15.6872 $360.8056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess