EN
  • EN
  • DE

ISL9V5036S3S

Part No ISL9V5036S3S
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description EcoSPARKTM 500mJ, 360V, N-Channel Ignition IGBT | IGBT 390V 46A 250W TO263AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Voltage - Collector Emitter Breakdown (Maximum) 390V
Current - Collector (Ic) (Maximum) 46A
Vce(on) (Maximum) at Vge, Ic 1.6V at 4V, 10A
Maximum Power 250W
Input Type Logic
Gate Charge 32nC
Td (on/off) at 25°C -/10.8μs
Test Condition 300V, 1kOhm, 5V
Temperature Range - Operating -40°C ~ 175°C
Mounting Style SMD
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package TO-263AB
Family Part Number ISL9V5036
Manufacturer Pack Quantity 400
MSL Level 1 (Unlimited)
Win Source Part Number 1190575-ISL9V5036S3S
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISL9V5036S3S CAD Model

Description

The ON Semiconductor ISL9V5036S3S is a state-of-the-art N-Channel Ignition Insulated Gate Bipolar Transistor (IGBT) designed for automotive ignition coil driver applications. This high-performance component is part of ON Semiconductor's EcoSPARK® series, which is renowned for its energy efficiency and robust performance.

Key Features:

  • High Voltage Capability: The ISL9V5036S3S is capable of withstanding voltages up to 360V, making it suitable for high-voltage ignition systems.
  • High Current Pulsed: With a pulsed current rating of 290A, this IGBT can handle the high current demands of modern ignition systems.
  • Energy Rating: It has an impressive energy rating of 500mJ, which ensures reliable ignition in a variety of environmental conditions and engine loads.
  • Low On-Voltage: The device features a low on-voltage drop to minimize power loss and improve overall system efficiency.
  • Logic Level Gate Drive: The IGBT can be driven by 5V logic level gate drive, simplifying the interface with control circuits and microcontrollers.
  • Robustness: The ISL9V5036S3S is designed to be rugged and reliable, with excellent moisture resistance and the ability to handle high pulse currents without degradation.

Applications:

The ISL9V5036S3S is ideal for use in automotive ignition systems, specifically designed to drive ignition coils in modern engines. Its robust design and high energy rating make it an excellent choice for use in harsh automotive environments where reliability and performance are critical.

Quality and Reliability:

ON Semiconductor is committed to providing high-quality products that meet the rigorous demands of the automotive industry. The ISL9V5036S3S is manufactured to the highest standards to ensure consistent performance and reliability. Customers can trust in the durability and longevity of this IGBT when incorporated into their automotive designs.

You May Also Be Interested in

Infineon Technologies
IGBT Trench Field Stop 600 V 80 A 333 W Through Hole PG-TO247-3-1
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
ON Semiconductor
IGBT Trench Field Stop 650 V 80 A 268 W Through Hole TO-247-3
Lowest to $6.5388
ON Semiconductor
IGBT TRENCH/FS 1200V 80A TO247-3
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 59A TO-262
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5988 $59.7724
55+ $2.1333 $117.3315
84+ $2.0663 $173.5692
116+ $1.9993 $231.9188
150+ $1.9335 $290.0250
200+ $1.7325 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess