EN
  • EN
  • DE

STGWT38IH130D

Part No STGWT38IH130D
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 1300V 63A 250W TO3P
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 1300V
Maximum Current Collector 63A
Pulsed Collector Current 125A
Collector-emitter saturation voltage(Max) 2.8V @ 15V, 20A
Maximum Power Dissipation 250W
Total Switching Energy(Ets) 3.4mJ (off)
Input Type Standard
Gate Charge 127nC
Turn-on and Turn-off delay time -/284ns
Testing Conditions 960V, 20A, 10 Ohm, 15V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-3P
Win Source Part Number 066390-STGWT38IH130D
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Alternative Energy, Industrial
Ultra Librarian 3D Model Ultra Librarian STGWT38IH130D CAD Model

Description

STGWT38IH130D - STMicroelectronics IGBT

The STGWT38IH130D is a state-of-the-art insulated gate bipolar transistor (IGBT) developed by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance components. This IGBT is designed to efficiently handle high power and fast switching applications, making it an ideal choice for a variety of demanding electrical systems.

Key Features

  • High Current Capability: The STGWT38IH130D is capable of conducting high currents, making it suitable for applications requiring robust power handling.
  • Low On-Voltage Drop (Vce(on)): It boasts a low on-voltage drop, which enhances its efficiency by minimizing conduction losses.
  • High Switching Speed: With its fast switching capabilities, this IGBT can operate at high frequencies, which is beneficial for applications such as inverters and converters.
  • High Junction Operating Temperature: The device can operate at high temperatures, ensuring reliability even under thermal stress.
  • Co-Packaged with Free Wheeling Diode: It comes co-packaged with a free wheeling diode, providing additional functionality and protection during operation.

Applications

The STGWT38IH130D is versatile and can be used in a wide array of applications, including:

  • Motor Drives
  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction Circuits
  • Induction Heating
  • Renewable Energy Inverters

Technical Specifications

The technical specifications of the STGWT38IH130D include a collector-emitter voltage (Vce) of 1300V, collector current (Ic) of 38A, and a maximum junction temperature of 175°C. These specifications reflect the device's ability to support high-voltage and high-current applications while maintaining thermal stability.

STMicroelectronics' commitment to innovation is embodied in the STGWT38IH130D, offering designers and engineers a reliable, high-performance IGBT solution for their advanced power management needs.

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 80 A 238 W Through Hole TO-247-3
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.7852 $57.8520
25+ $4.7468 $118.6700
38+ $4.5984 $174.7392
52+ $4.4501 $231.4052
68+ $4.3018 $292.5224
90+ $3.8568 $347.1120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess