EN
  • EN
  • DE
  • IT

IXGX32N170H1

Part No IXGX32N170H1
Manufacturer IXYS
Catalog IGBTs - Single
Description IGBT 1700V 75A 350W PLUS247 / Trans IGBT Chip N-CH 1700V 75A 350000mW 3-Pin(3+Tab) PLUS 247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Bulk
IGBT Type NPT
Voltage - Collector Emitter Breakdown (Maximum) 1700V
Current - Collector (Ic) (Maximum) 75A
Current - Collector Pulsed (Icm) 200A
Vce(on) (Maximum) @ Vge, Ic 3.3V @ 15V, 32A
Power - Max 350W
Switching Energy 15mJ (off)
Input Type Standard
Gate Charge 155nC
Td (on/off) @ 25°C 45ns/270ns
Test Condition 1360V, 32A, 2.7 Ohm, 15V
Reverse Recovery Time (trr) 150ns
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Package PLUS247-3
Win Source Part Number 777635-IXGX32N170H1
Popularity Medium
Supply and Demand Status Limited
Family Name IXGX 32N170H1
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian IXGX32N170H1 CAD Model

Description

The IXGX32N170H1 is a high-quality discrete semiconductor product, manufactured by IXYS.

  • Win Source Part Number: 777635-IXGX32N170H1
  • Category: Discrete Semiconductor Products
  • Package: TO-247-3
  • Maximum Power: 350W
  • Supply and Demand Status: Limited
  • Estimated EOL Date: Obsolete / End of life

You May Also Be Interested in

Microchip Technology
IGBT NPT 1200V 88A TO-247-3
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 70A TO-247N
Need more? Email Us
Microchip Technology
IGBT TRENCH FS 600V 229A TO264
Need more? Email Us
Infineon Technologies
IGBT 1200V 30A TO-247AC
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
IXYS
IGBT PT 650V 310A TO-264
Need more? Email Us
Infineon Technologies
IGBT 1200V 120A SUPER-247
Need more? Email Us
Infineon Technologies
IGBT 600V 12A D2PAK
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.7334 $66.7334
3+ $54.7556 $164.2668
4+ $53.0444 $212.1776
5+ $51.3334 $256.6670
6+ $49.6223 $297.7338
8+ $44.4890 $355.9120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess