The STH7NA80 is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a global semiconductor leader known for its innovative and reliable electronic components. This MOSFET is designed to deliver efficiency and power management for a wide array of applications, making it a versatile choice for designers and engineers.
Key Features
- High Voltage Capability: The STH7NA80 is capable of handling up to 800V, making it suitable for high-voltage applications.
- Low On-Resistance: With its low RDS(on), this MOSFET ensures minimal power loss and improved overall efficiency, which is critical for power-sensitive designs.
- Fast Switching Performance: The device is designed for fast switching, reducing switching losses and improving performance in high-frequency circuits.
- Robust Thermal Performance: Thanks to its excellent thermal characteristics, the STH7NA80 can operate reliably even under high temperature conditions, extending its usability in challenging environments.
Applications
The STH7NA80's robustness and efficiency make it ideal for a variety of applications, including:
- Switch Mode Power Supplies (SMPS)
- High-efficiency DC-DC converters
- Motor control systems
- Lighting applications, such as LED drivers
- Power management for consumer, computer, and industrial equipment
Product Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
800V
Continuous Drain Current (I<sub>D)
7A
Power Dissipation (P<sub>D)
190W
RDS(on)
0.85 Ohm
Operating Temperature Range
-55°C to +150°C
The STH7NA80 from STMicroelectronics is not just a component; it's a solution that offers reliability, efficiency, and performance. Whether you're developing power supplies or managing motor controls, this Power MOSFET will help you achieve your design objectives with confidence.