Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260477-ST901
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST901 CAD Model

Description

Introducing the ST901 from STMicroelectronics

The ST901 is a cutting-edge product from the renowned semiconductor manufacturer STMicroelectronics, designed to cater to a wide range of applications in the electronics industry. This high-performance component is built with precision engineering and state-of-the-art technology to ensure reliability, efficiency, and versatility for various electronic applications.

Key Features of the ST901

  • High Efficiency: The ST901 is designed to optimize power consumption, making it an ideal choice for energy-sensitive applications.
  • Durability: Constructed with robust materials, the ST901 is capable of withstanding harsh environments and prolonged usage, ensuring a long operational life.
  • Advanced Technology: Incorporating the latest semiconductor technologies, the ST901 delivers exceptional performance and functionality.
  • Compact Design: Its small form factor allows for easy integration into a wide array of electronic devices without compromising on power or functionality.

Applications

The versatility of the ST901 makes it suitable for a diverse set of applications, including but not limited to:

  • Power management systems
  • Automotive electronics
  • Industrial control units
  • Consumer electronic devices
  • Telecommunication infrastructure

Technical Specifications

The ST901 boasts a comprehensive set of technical specifications that make it a leading choice for electronic developers and engineers:

  • Operating Voltage Range: Details of the voltage range supported by the product.
  • Current Handling Capability: Information on the maximum current the ST901 can handle.
  • Operating Temperature Range: The temperature range within which the device can reliably operate.
  • Package Type: The type of packaging used to house the ST901, which affects its thermal and mechanical properties.
  • Regulatory Compliance: Information on the compliance of the ST901 with industry standards and regulations.

STMicroelectronics is committed to delivering high-quality components, and the ST901 is no exception. With its superior design and performance, it stands as a testament to the company's dedication to excellence in the semiconductor industry. Whether for consumer electronics, automotive systems, or industrial applications, the ST901 is a reliable and efficient choice that engineers and designers can trust.

You May Also Be Interested in

Sipex Corporation
+5V High-Speed RS-232 Transceivers
Need more? Email Us
ECAD model for SP207HET
Texas Instruments
Dual Positive-Edge-Triggered D-Type Flip-Flops
Lowest to $0.1866
ECAD model for SN74LV74APWRG4
YOBON TECHNOLOGIES,INC.
300mA, Low Power, High PSRR LDO Regulator
Need more? Email Us
ECAD model for YB1253ST89X140
Panjit
SURFACE MOUNT ZENER DIODES
Need more? Email Us
ECAD model for ZMM55-C62
Texas Instruments
8-BIT SHIFT REGISTERS WITH OUTPUT REGISTERS
Lowest to $0.2035
ECAD model for SN74HC594DR
NEC
LOW NOISE J-FET INPUT DUAL OPERATIONAL AMPLIFIER    
Lowest to $0.9417
ECAD model for UPC4072G2
Renesas Electronics America
CPU Supervisor with 9Kbit SPI EEPROM | IC SUPERVISOR CPU 8K EE 8-SOIC
Need more? Email Us
ECAD model for X5083S8Z-2.7
Toshiba Semiconductor and Storage
Analog Multiplexer/Demultiplexer
Lowest to $3.2327
ECAD model for TC74VHC4053AFK
Texas Instruments
8 Channel Digital Audio PWM Processor | IC MODULATOR 64TQFP
Lowest to $11.7727
ECAD model for TAS5508PAG

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.6121 $67.3310
260+ $0.5022 $130.5720
400+ $0.4865 $194.6000
550+ $0.4708 $258.9400
715+ $0.4551 $325.3965
955+ $0.4080 $389.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 259 pieces
MOQ: 110 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention