The TC74VHC4053AFK from Toshiba is a high-speed CMOS triple 2-channel analog multiplexer/demultiplexer. This device features low on-resistance and low power consumption, making it suitable for a variety of analog and digital switching applications. It is designed to operate from a 2V to 5.5V supply voltage and is characterized for operation from -40°C to +85°C.
Applications:
- Analog signal routing
- Audio signal switching
- Video signal switching
- Data acquisition systems
- Multiplexing/Demultiplexing
Features:
- High-Speed Operation: tpd = 4.2 ns (typ.) at VCC = 5V
- Low On-Resistance: RON = 4.5 Ω (typ.) at VCC = 5V
- Low Power Consumption: ICC = 2 μA (max.) at VCC = 5V
- Wide Operating Voltage Range: VCC = 2V to 5.5V
- TTL-Compatible Control Inputs
- ESD Protection Exceeds 2000 V Human Body Model
- Available in a TSSOP16 package
Benefits:
- Improved system performance due to high-speed switching
- Minimal signal distortion due to low on-resistance
- Extended battery life in portable applications due to low power consumption
- Flexibility in system design due to wide operating voltage range
- Easy interface with TTL logic circuits
- Increased system reliability through robust ESD protection
- Compact board layout due to small TSSOP16 package
Additional Details:
The TC74VHC4053AFK offers significant advantages in terms of speed, on-resistance, and power consumption, making it an excellent choice for demanding analog and digital switching applications. The low on-resistance ensures minimal signal attenuation and distortion, while the high switching speed allows for fast data transfer rates. The device's wide operating voltage range provides flexibility in system design, allowing it to be used in a variety of applications with different voltage requirements. The TTL-compatible control inputs simplify interfacing with TTL logic circuits, reducing the need for external level translation. The TSSOP16 package provides a compact footprint for space-constrained applications. The device is commonly used in audio and video switching applications, where signal quality is critical. It can also be used in data acquisition systems to multiplex multiple analog signals into a single channel. It is also appropriate in portable devices because of its low power consumption. The input capacitance is very low, and crosstalk between channels is minimal. All inputs and outputs are protected against electrostatic discharge, up to 2000 V human body model.