EN
  • EN
  • DE
  • IT

STHS4257A1M6F

Part No STHS4257A1M6F
Manufacturer STMicroelectronics
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 1 CHANNEL 8SO  /  Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Type Controller (PD)
Number of Channels 1
Power - Max 12.95 W
Internal Switch(s) Yes
Auxiliary Sense No
Standards 802.3af (PoE)
Voltage - Supply 57V (Max)
Current - Supply 330µA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number STHS4257
Other Names 497-6323-1,497-6323-2,497-6323-6
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1253091-STHS4257A1M6F
Ultra Librarian 3D Model Ultra Librarian STHS4257A1M6F CAD Model

Description

Product Overview: STHS4257A1M6F by STMicroelectronics

The STHS4257A1M6F is a state-of-the-art semiconductor device from STMicroelectronics, a global leader in electronics and semiconductor manufacturing. This high-performance product is designed to meet the rigorous demands of modern electronic applications, offering both reliability and efficiency.

Key Features

  • High Switching Speed: The STHS4257A1M6F boasts rapid switching capabilities, making it suitable for high-frequency applications.
  • Low On-Resistance: With its low on-state resistance, this product ensures minimal power loss and heat generation, enhancing overall system efficiency.
  • Durability: Built to withstand tough conditions, the STHS4257A1M6F offers a robust design that ensures long-term reliability.
  • Energy Efficiency: The device is optimized for low power consumption, contributing to energy savings in electronic systems.

Applications

The versatility of the STHS4257A1M6F allows it to be used in a wide range of applications, including:

  • Power Management Systems
  • Switching Regulators
  • Motor Control Circuits
  • DC-DC Converters
  • Automotive Electronics

Technical Specifications

The STHS4257A1M6F is equipped with a robust set of technical specifications that ensure optimal performance:

  • Package Type: DFN
  • Operating Temperature Range: Specified by manufacturer
  • Compliance: Meets industry standards for safety and quality

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The STHS4257A1M6F is backed by comprehensive technical support and documentation, ensuring that designers and engineers can leverage its full potential in their projects. With a focus on customer satisfaction, STMicroelectronics provides reliable and efficient solutions for the electronics industry.

You May Also Be Interested in

Analog Devices Inc.
IC POE CNTRL 4 CHANNEL 38QFN
Lowest to $38.8267
Microchip Technology
MCU
Lowest to $36.0361
Maxim Integrated
IC POE CNTRL PARALLEL QFN / Power Over Ethernet Controller Channel
Lowest to $5.4383
Maxim Integrated
IC POE CNTRL IEEE 802 TQFN / Power Over Ethernet Controller Channel
Lowest to $114.5910
Microchip Technology
POE PSE CONTROLLER / Power Over Ethernet Controller Channel
Lowest to $17.5174
Microchip Technology
PD82000 DPU RPF CONTROLLER MCU 2
Need more? Email Us
Maxim Integrated
QUAD NETWORK POWER CONTROLLER
Need more? Email Us
Microchip Technology
MCU
Need more? Email Us
Monolithic Power Systems Inc.
IEEE 802.3AF POE PD CONTROLLER W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess