EN
  • EN
  • DE

NCP1081DER2G

Part No NCP1081DER2G
Manufacturer ON Semiconductor
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC CONV CTLR POE-PD 40W 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Controller (PD), DC/DC
Number of Channels 1
Maximum Power Dissipation 40W
Internal Switch(s) Both
Auxiliary Sense No
Standards 802.3at (PoE+), 802.3af (PoE)
Supply Voltage - Operating 0 V to 57 V
Temperature Range - Operating -40°C to 85°C
Case / Package 20-TSSOP-EP
Win Source Part Number 045148-NCP1081DER2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1081DER2G CAD Model

Description

The ON Semiconductor NCP1081DER2G is a versatile and innovative Power over Ethernet (PoE) controller that integrates a plethora of features to enable flexible, efficient, and reliable designs for a wide range of PoE applications. This component is part of the high-power, multi-channel NCP108x series, designed to extract power from conventional twisted pair Category 5 Ethernet cables in accordance with the IEEE 802.3at standard for PoE.

Key Features

  • Compliance with IEEE 802.3at: The NCP1081DER2G is fully compliant with the IEEE 802.3at standard, ensuring interoperability with other PoE devices and systems.
  • Integrated Power Device: It features an integrated power MOSFET and diode, which simplifies the design and reduces external component count, saving both space and cost.
  • Programmable Classification: The device supports programmable classification signatures, which allows for precise power allocation and management for various powered devices (PDs).
  • Advanced Thermal Management: With thermal shutdown protection, the NCP1081DER2G protects itself and the system from overheating, enhancing system reliability.
  • Adjustable Output: The output voltage and current are adjustable, providing design flexibility to match the needs of different applications and powered devices.
  • Support for Auxiliary Sources: It can be powered from auxiliary sources such as AC adapters or battery packs, making it suitable for non-PoE environments as well.

Applications

The NCP1081DER2G is ideal for a range of applications that require PoE capabilities. This includes but is not limited to:

  • Wireless Access Points
  • IP Security Cameras
  • VoIP Phones
  • Network Routers and Switches
  • Industrial Control Systems

Quality and Performance

ON Semiconductor is renowned for their commitment to quality, and the NCP1081DER2G is no exception. It is designed to meet the robustness and reliability standards expected in industrial and commercial applications. With its advanced feature set and ON Semiconductor's support, this PoE controller is an excellent choice for designers looking to create high-performance, PoE-enabled systems.

You May Also Be Interested in

Texas Instruments
Lowest to $12.7454
AVAGO TECHNOLOGIES LIMITED
8-CHANNEL POWER ETHERNET PSE Power Over Ethernet Controller 8 Channel
Need more? Email Us
Texas Instruments
Lowest to $8.0180
Texas Instruments
IC POE CNTRL 1 CHANNEL 24HTSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16SOIC
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 28QFN
Lowest to $80.0000

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6418 $71.6418
2+ $69.4030 $138.8060
3+ $67.1642 $201.4926
4+ $64.9254 $259.7016
6+ $58.2090 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,050 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess