EN
  • EN
  • DE

TSC426EPA

Part No TSC426EPA
Manufacturer Maxim Integrated
Catalog PMIC - Gate Drivers
Description TSC426 - BUFFER/INVERTER BASED M / Gate Driver IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Base Product Number TSC426
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status Vendor Undefined
Win Source Part Number 1214770-TSC426EPA
Ultra Librarian 3D Model Ultra Librarian TSC426EPA CAD Model

Description

The Maxim Integrated TSC426EPA is a robust and efficient MOSFET driver designed to cater to a wide range of applications requiring high-speed operation and the ability to drive high-capacitance power MOSFETs. This driver is an ideal solution for power-supply, motor-control, and high-power switching applications.

Key Features

  • High-Speed Performance: The TSC426EPA is engineered to switch at high speeds, which is essential for reducing transition losses and improving overall efficiency in power circuits.
  • Dual Outputs: It features dual non-inverting outputs with the capability to deliver peak output currents of up to 1.5A, making it suitable for driving a wide range of MOSFETs.
  • Wide Supply Voltage Range: The device operates over a broad supply voltage range from 4.5V to 18V, providing design flexibility for various system voltage levels.
  • Low Power Consumption: With its low quiescent current, the TSC426EPA is an energy-efficient choice for battery-powered and energy-conscious designs.
  • Protection Features: The MOSFET driver includes built-in protection features such as latch-up protection, which safeguards the device against over-current conditions.

Applications

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC Converters
  • Motor Control Systems
  • Power Inverters
  • High-Power LED Drivers

Package and Quality

The TSC426EPA comes in an 8-pin DIP (Dual In-line Package), which is known for its ease of handling and integration into various circuit designs. The device is also available in a surface-mount package, providing additional versatility for PCB layout considerations. Maxim Integrated ensures high-quality standards, and the TSC426EPA is no exception, meeting stringent industry requirements for performance and reliability.

Design Support

Maxim Integrated provides comprehensive design support for the TSC426EPA, including detailed datasheets, application notes, and reference designs. Design engineers can leverage this support to accelerate the development process and optimize their applications for maximum efficiency and performance.

You May Also Be Interested in

Texas Instruments
120V LOW COST HS/LS DRIVER / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $3.5817
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.2702
Infineon Technologies
TLF11251LDXUMA1 / Half-Bridge Gate Driver IC Non-Inverting PG-TSON-10-2
Lowest to $2.0498
Texas Instruments
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Lowest to $1.6651
IXYS
IC GATE DRVR LOW-SIDE 8DFN / Low-Side Gate Driver IC Non-Inverting 8-DFN (3x3)
Lowest to $1.4212
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.3895
Texas Instruments
IC ISOLATION / Low-Side Gate Driver IC Inverting, Non-Inverting 8-WSON (2x2)
Lowest to $1.9365
Maxim Integrated
MAX8552 HIGH-SPEED, WIDE-INPUT,
Lowest to $2.3175
Maxim Integrated
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess