EN
  • EN
  • DE

2SC5291S-AY

Part No 2SC5291S-AY
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 160V 1.5A FLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 160V
Max Vce (sat) 450mV @ 50mA, 500mA
Collector Cut-off Current(Max) 1μA (ICBO)
Typical Gain (hFE) (Min) 100 @ 100mA, 5V
Maximum Power Dissipation 1.5W
Frequency - Transition 120MHz
Mounting Through Hole
Case / Package FLP
Win Source Part Number 1004454-2SC5291S-AY
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC5291S-AY CAD Model

Description

Introducing the 2SC5291S-AY from ON Semiconductor

The 2SC5291S-AY is a cutting-edge bipolar transistor manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-performance product is designed to meet the rigorous demands of modern electronic circuits, providing reliable operation and efficiency.

Key Features

  • High Current Capacity: The 2SC5291S-AY is capable of handling significant current levels, making it suitable for power amplification and switching applications.
  • Low Saturation Voltage: Its low V<sub>CE(sat) ensures efficient operation with minimal power loss, contributing to the overall energy efficiency of the systems it is used in.
  • Fast Switching Speed: With its quick response time, this transistor is ideal for high-frequency applications, ensuring that electronic devices can operate with precision and speed.
  • High Reliability: ON Semiconductor's commitment to quality means that the 2SC5291S-AY is built to last, withstanding the test of time even under strenuous conditions.

Applications

The versatility of the 2SC5291S-AY allows it to be used in a wide array of applications, including but not limited to:

  • Power management solutions
  • Audio amplifiers
  • Switching regulators
  • DC-DC converters
  • Motor control circuits

Product Specifications

The 2SC5291S-AY boasts impressive specifications that ensure top-notch performance:

  • Collector-Emitter Voltage (V<sub>CEO): High voltage capacity for handling heavy loads.
  • Collector Current (I<sub>C): Ample current handling for high-power applications.
  • Power Dissipation (P<sub>D): Efficient power usage for a greener operation.
  • Operating Temperature Range: Capable of working in a wide range of environmental conditions.

Quality and Environmental Compliance

ON Semiconductor is dedicated to not only providing high-quality components but also to ensuring that their products meet environmental standards. The 2SC5291S-AY is produced with sustainability in mind, complying with various international regulations to minimize its ecological footprint.

Whether you are designing consumer electronics, industrial systems, or automotive applications, the 2SC5291S-AY from ON Semiconductor is an excellent choice for efficient and reliable transistor solutions.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess