EN
  • EN
  • DE

STHVDAC-253MF3

Part No STHVDAC-253MF3
Manufacturer STMicroelectronics
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 10BIT 16FLIPCHIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Type DAC
Number of Channels 3
Resolution (Bits) 10 b
Data Interface Serial
Voltage Supply Source Analog and Digital
Voltage - Supply 1.65V ~ 1.95V, 2.3V ~ 5V
Temperature Range - Operating -30°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-WFBGA, FCBGA
Supplier Device Package 16-FlipChip (1.65x1.65)
Base Product Number STHVDAC
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 519927-STHVDAC-253MF3
Ultra Librarian 3D Model Ultra Librarian STHVDAC-253MF3 CAD Model

Description

The STHVDAC-253MF3 is a state-of-the-art high voltage Digital-to-Analog Converter (DAC) designed and manufactured by STMicroelectronics, a global semiconductor leader. This product is specifically engineered to meet the demanding requirements of applications that require precise high voltage outputs, such as those found in the medical, industrial, and telecommunications sectors.

Key Features

  • High Voltage Output: The STHVDAC-253MF3 is capable of generating a wide range of output voltages, making it suitable for various high voltage applications.
  • 12-bit Resolution: With its 12-bit resolution, this DAC provides fine granularity, allowing for precise and accurate voltage control.
  • Integrated High Voltage Output Stage: The DAC includes an integrated high voltage output stage, which simplifies the design and reduces the need for external components.
  • Flexible Interface: It supports a flexible interface that is compatible with most microcontrollers, making it easy to integrate into existing systems.
  • Low Power Consumption: Designed with power efficiency in mind, the STHVDAC-253MF3 minimizes power consumption, making it ideal for portable and battery-operated devices.
  • Robust Design: The product is built to withstand harsh operating conditions, ensuring reliable performance and longevity.

Applications

The versatility of the STHVDAC-253MF3 makes it an ideal choice for a variety of high voltage applications. It is commonly used in:

  • Medical imaging systems, such as CT scanners and ultrasound equipment.
  • Industrial automation systems, including precision actuators and motor control.
  • Telecommunications infrastructure, particularly in RF power amplifiers.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STHVDAC-253MF3 is manufactured under strict quality control standards, ensuring that it meets the reliability and performance expectations of the most critical applications.

Technical Support and Documentation

Customers can access comprehensive technical support and a wide array of documentation, including datasheets, application notes, and design guides, to facilitate the integration of the STHVDAC-253MF3 into their projects.

With the STHVDAC-253MF3, STMicroelectronics continues to demonstrate its expertise in high voltage technologies, delivering a product that combines performance, efficiency, and reliability.

You May Also Be Interested in

Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Asahi Kasei Microsystems
IC ADC 20BIT LOW POWER 16TSSOP
Need more? Email Us
NOVOSENSE
ISO C-SENSING MODULATOR
Need more? Email Us
Maxim Integrated
MAX134 3 3/4 DIGIT DMM CIRCUIT
Lowest to $15.7262
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC / ADC 3.5 Digit 44-MQFP (10x10)
Lowest to $16.3213
Cirrus Logic Inc.
8-PIN, 16-BIT, 96 KHZ STEREO DAC
Need more? Email Us
Asahi Kasei Microsystems
INTEGRATED CIRCUIT
Lowest to $4.6921
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Lowest to $84.8451

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9968 $59.8080
145+ $0.8177 $118.5665
220+ $0.7923 $174.3060
305+ $0.7669 $233.9045
390+ $0.7415 $289.1850
525+ $0.6653 $349.2825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,200 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess