Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 6.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 17nC @ 10V
Max Input Capacitance 590pF @ 100V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 52W (Tc)
Maximum Rds On at Id,Vgs 475 mOhm @ 3A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerFlat (5x6)
Dimension 8-PowerVDFN
Win Source Part Number 1103182-STL13N65M2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STL13N65M2 CAD Model

Description

The STL13N65M2 is a state-of-the-art power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader. This device is part of their MDmesh™ M2 series, which is renowned for its excellent energy efficiency and performance in high voltage applications. The STL13N65M2 is specifically engineered to address the stringent demands of today's power supply market, including those found in switched-mode power supplies, LED lighting, welding, and other high-performance applications.

Key Features

  • Voltage Rating: The STL13N65M2 boasts a high drain-source voltage (V<sub>DS) of 650V, which makes it suitable for a wide range of high voltage applications.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) as low as 0.29 Ω, this MOSFET ensures minimal conduction losses, thereby enhancing the overall efficiency of the application it is used in.
  • High Current Capacity: It can handle continuous drain currents (I<sub>D) up to 11 A, making it capable of driving high current loads with ease.
  • Fast Switching Speed: The device's fast switching characteristics are ideal for applications requiring high switching frequencies, thereby reducing switching losses and improving performance.
  • Improved Ruggedness: Its enhanced ruggedness is attributable to STMicroelectronics' proprietary MDmesh technology, which also contributes to the device's high dv/dt capability.
  • Reduced Gate Charge: The STL13N65M2 has a low gate charge (Q<sub>g), which reduces the power required to drive the MOSFET, thereby conserving energy in the driving circuit.

Applications

The STL13N65M2 is versatile and can be used in a variety of applications. It is especially well-suited for high efficiency converters and freewheeling diodes in a variety of power supply schemes. Its robustness and reliability make it an excellent choice for hard switching environments such as motor control, inverters, and other power conversion systems.

Quality and Reliability

STMicroelectronics ensures that the STL13N65M2, like all of their products, meets the highest quality and reliability standards. The device is subjected to rigorous testing and quality control measures, ensuring that it performs to its specifications under the most demanding conditions. Customers can rely on the STL13N65M2 to deliver consistent performance and longevity, making it a smart choice for designers looking to create durable and efficient electronic products.

You May Also Be Interested in

Infineon Technologies
CONSUMER / N-Channel 600 V 6.8A (Tc) 61W (Tc) Surface Mount PG-TO252-3-344
Lowest to €0.6525
ECAD model for IPD60R1K0CEAUMA1
Microchip Technology
RF MOSFET 125V T-1
Need more? Email Us
ECAD model for ARF1500
Infineon Technologies
MOSFET N-CH 30V 90A TO252-3 / N-Channel 30 V 90A (Tc) 94W (Tc) Surface Mount PG-TO252-3-11
Lowest to €0.2557
ECAD model for IPD90N03S4L03ATMA1
Yangzhou yangjie electronic co., ltd
Transistors - FETs, MOSFETs - Si
Lowest to €0.3413
ECAD model for YJG105N03A
Rohm Semiconductor
525V 5A TO-252, AUTOMOTIVE POWER / N-Channel 525 V 5A (Tc) 65W (Tc) Surface Mount TO-252
Need more? Email Us
ECAD model for R5205PND3FRATL
Infineon Technologies
MOSFET N-CH 25V 23A/40A TSDSON / N-Channel 25 V 23A (Ta), 40A (Tc) 2.1W (Ta), 69W (Tc) Surface Mount PG-TSDSON-8-FL
Lowest to €1.4977
ECAD model for BSZ018NE2LSATMA1
Rohm Semiconductor
SP8J66FRA IS THE HIGH RELIABILIT / Mosfet Array 2 P-Channel (Dual) 9A (Ta) Surface Mount 8-SOP
Need more? Email Us
ECAD model for SP8J66FRATB
Alpha & Omega Semiconductor Inc.
MOSFET N-CH 30V 28A/63A 8DFN
Lowest to €0.4772
ECAD model for AONS36306
Diodes Incorporated
MOSFET BVDSS: 8V~24V SOT23 T&R 3
Need more? Email Us
ECAD model for DMP2070UQ-7

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.5289
ECAD model for FT2232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €23.6742
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.0479
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.7239
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0948
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ €1.4859 €52.0073
75+ €1.2192 €91.4411
120+ €1.1811 €141.7290
160+ €1.1430 €182.8841
210+ €1.1049 €232.0259
280+ €0.9906 €277.3810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 36,000 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention