Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 650V
Id - Continuous Drain Current 15A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 210mOhm at 8.5A, 10V
Gate Source Voltage(th) (Maximum) at Id 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 36nC at 10V
Gate Source Voltage (Maximum) ±25V
Input Capacitance (Ciss) (Maximum) at Vds 1345pF at 100V
Power Dissipation (Maximum) 2.8W, 110W
Temperature Range - Operating 150°C
Mounting Style SMD
Supplier Device Package PowerFlat (8x8) HV
Manufacturer Package 8-PowerVDFN
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1261319-STL22N65M5
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STL22N65M5 CAD Model

Description

STL22N65M5 - STMicroelectronics

The STL22N65M5 is a state-of-the-art N-channel 650 V MDmesh™ M5 Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This product is designed using the innovative fifth generation of MDmesh technology, which combines the benefits of reduced on-resistance, high dv/dt capability, and excellent switching performance, making it suitable for a wide range of high-efficiency applications.

With a drain-source voltage (V<sub>DS) of 650 V, the STL22N65M5 is engineered to handle high voltage operations with ease, offering a maximum continuous drain current (I<sub>D) of 22 A at 25°C. This robust MOSFET is capable of withstanding high energy pulses in the avalanche and commutation modes, ensuring reliability and longevity in demanding scenarios.

The STL22N65M5 features a low gate charge (Q<sub>g), which translates to reduced switching losses and enhances the overall efficiency of power conversion systems. The low input capacitance (C<sub>iss) and output capacitance (C<sub>oss) further optimize the switching performance and reduce the total power dissipation, contributing to energy savings in electronic designs.

One of the key advantages of the STL22N65M5 is its very low on-state resistance (R<sub>DS(on)), which minimizes conduction losses and improves the thermal performance of the device. This feature, combined with the enhanced dv/dt capability, makes this MOSFET an excellent choice for resonant and soft-switching topologies commonly found in high-efficiency power supplies, lighting applications, solar inverters, and welding equipment.

The STL22N65M5 is housed in a robust and compact TO-220FP package, which is designed to offer good thermal performance and ease of mounting on a printed circuit board (PCB). The package is optimized for use with standard industry footprints, allowing for seamless integration into a variety of electronic assemblies.

STMicroelectronics is committed to environmental sustainability, and the STL22N65M5 is no exception. It is compliant with RoHS and Halogen-free standards, ensuring that it meets the requirements for environmentally conscious manufacturing and product usage.

In summary, the STL22N65M5 from STMicroelectronics is a high-performance, energy-efficient power MOSFET that is ideal for designers looking to enhance the efficiency and reliability of their high-voltage power applications.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
ECAD model for PHP36N03LT.127
Infineon Technologies
HEXFET-R Power MOSFET | MOSFET N-CH 40V 160A D2PAK
Lowest to $0.2481
ECAD model for IRL1404S
NXP / Nexperia
Lowest to $0.7619
ECAD model for PSMN4R0-30YLC
Vishay
Power MOSFET(Vdss=1000V, Rds(on)=5.0ohm, Id=3.1A) | MOSFET N-CH 1000V 3.1A TO-247AC
Lowest to $3.4439
ECAD model for IRFPG30
NXP / Nexperia
Need more? Email Us
ECAD model for PMV213APW
NXP / Nexperia
Need more? Email Us
ECAD model for PSMN1R-30YL
Vishay
Power MOSFET(Vdss=250V, Rds(on)=1.1ohm, Id=0.63A) | MOSFET N-CH 250V 630MA 4-DIP
Lowest to $9.3579
ECAD model for IRFD224
NXP / Nexperia
Need more? Email Us
ECAD model for PHD63N03LT
NXP / Nexperia
N-channel enhancement mode field-effect transistor
Need more? Email Us
ECAD model for PHD95N03LT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8599 $62.0193
16+ $7.2697 $116.3152
24+ $7.0426 $169.0224
33+ $6.8153 $224.9049
43+ $6.5882 $283.2926
57+ $5.9067 $336.6819
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,000 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention