EN
  • EN
  • DE
  • IT

STLED325QTR

Part No STLED325QTR
Manufacturer STMicroelectronics
Catalog PMIC - Display Drivers
Description IC LED CTRL/DVR I2C ADV 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Display Type LED
Configuration 8 Segment
Digits or Characters 5 Digits
Operating Supply Current 2mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-QFN (5x5)
Win Source Part Number 115082-STLED325QTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STLED325QTR CAD Model

Description

The STLED325QTR from STMicroelectronics is a state-of-the-art LED display driver that provides a seamless and efficient solution for driving LEDs in a wide array of applications. Designed for flexibility and ease of use, this driver is ideal for anyone looking to implement a high-quality display system with minimal hassle.

Key Features

  • Integrated Solution: The STLED325QTR integrates a 5x24 LED matrix driver with a built-in key scan interface, reducing the need for additional components and simplifying the design process.
  • Versatile Power Supply: It operates over a wide range of supply voltages from 3.3V to 5.5V, making it suitable for various applications, from battery-operated devices to industrial control panels.
  • Dimming Control: With individual LED current control for each column, users can adjust the brightness levels, providing flexibility in power consumption and visual appearance.
  • Interface Options: The device supports both I²C and SPI interfaces, allowing for easy integration with most microcontrollers and processors.
  • Robust Protection: Enhanced with built-in thermal shutdown and open LED detection, the STLED325QTR ensures reliable operation and longevity of your LED display.

Applications

The STLED325QTR is well-suited for a variety of applications where LED matrix displays are utilized. Its robust feature set makes it perfect for:

  • Industrial control indicators
  • Consumer electronics
  • Portable instruments
  • Point of sale terminals
  • Message boards and signage

Design Support

STMicroelectronics provides comprehensive design support for the STLED325QTR, including detailed datasheets, application notes, and reference designs. Designers can leverage this support to accelerate the development process and bring their products to market faster.

Whether you're designing a new product or upgrading an existing system, the STLED325QTR offers the perfect blend of performance, reliability, and ease of use. Its integration capabilities and support infrastructure make it an excellent choice for driving sophisticated LED displays in any application.

You May Also Be Interested in

Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC
Lowest to $0.3481
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 40DIP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC / LED Driver 20-SOIC
Lowest to $16.2986
Maxim Integrated
8-DIGIT LED DISPLAY DRIVER
Lowest to $16.2966
Harris Corporation
ALPHANUMERIC LCD DISPLAY DRIVER / LCD Driver 40-PDIP
Lowest to $7.3050
National Semiconductor (TI)
VIDEO AMPLIFIER
Lowest to $3.8471
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $70.0699
Rohm Semiconductor
IC DRVR 196 SEGMENT 64VQFP
Lowest to $8.5012
Rohm Semiconductor
IC POWER SUPPLY 40-SSOP / Driver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess