EN
  • EN
  • DE

STM32F072VBT6

Part No STM32F072VBT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F0
Packaging Tray
Core Processor ARM Cortex-M0
Core Size 32-Bit
Speed 48MHz
Connectivity CAN, HDMI-CEC, I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 87
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 1.65 V ~ 3.6 V
Data Converters A/D 16x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Manufacturer Homepage www.st.com
Win Source Part Number 756942-STM32F072VBT6
Family Name STM32F072VB
Introduction Date January 13, 2014
ECCN 3A991.a.2
Country of Origin Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2032
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32F072VBT6 CAD Model

Description

STM32F072VBT6 Microcontroller - STMicroelectronics

The STM32F072VBT6 is a high-performance ARM Cortex-M0 based microcontroller from STMicroelectronics that caters to a wide range of applications requiring affordable and power-efficient solutions. This microcontroller is particularly suitable for industrial, consumer, and home appliance applications due to its rich set of peripherals and I/Os.

With a clock speed of up to 48 MHz, the STM32F072VBT6 delivers the computational power necessary for tasks that require efficient data processing and real-time operations. Its 128 KB of Flash memory and 16 KB of SRAM provide ample space for application code and data storage. Additionally, the device features a comprehensive set of power-saving modes, which makes it ideal for battery-operated devices and energy-conscious projects.

Key Features:

  • Core: ARM Cortex-M0 CPU, running at up to 48 MHz
  • Memory: 128 KB of Flash memory and 16 KB of SRAM
  • Timers: Advanced-control, general-purpose, and basic timers
  • Communication Interfaces: I2C, SPI, USART, and USB 2.0 Full-speed
  • Analog: 12-bit ADC, DAC channel, and analog comparators
  • Debugging: Serial wire debug (SWD) & JTAG interfaces
  • Voltage range: 2.0 to 3.6 V operation
  • Package: LQFP100 package, providing plenty of GPIOs for complex applications

The STM32F072VBT6 also boasts a rich connectivity suite, including USB 2.0 full-speed interface with integrated PHY, which allows for easy connection to a host or other USB devices. The inclusion of several serial communication interfaces ensures flexibility in peripheral connections and system expansion.

The microcontroller's robust design and wide operating temperature range (-40°C to 85°C) make it a reliable choice for demanding environments. Its compatibility with the STM32 development ecosystem, including software libraries, IDEs, and development boards, simplifies the development process, allowing for rapid prototyping and quicker time-to-market for new products.

Whether you're designing a sophisticated industrial control system, a consumer gadget, or an IoT device, the STM32F072VBT6 offers a balance of performance, power efficiency, and features that can help bring your innovations to life.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3656 $52.0432
52+ $1.9411 $100.9372
80+ $1.8804 $150.4320
110+ $1.8197 $200.1670
143+ $1.7591 $251.5513
191+ $1.5771 $301.2261
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess