EN
  • EN
  • DE

STM32F101RDT6

Part No STM32F101RDT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 36MHz
Number of I/O 51
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
Data RAM Size 48K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 16x12b, D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-LQFP (10x10)
Win Source Part Number 125065-STM32F101RDT6
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F101RDT6 CAD Model

Description

The STM32F101RDT6 is a high-performance microcontroller from STMicroelectronics, designed with the modern developer in mind. This robust and versatile MCU is based on the ARM Cortex-M3 processor and operates at a frequency of up to 36 MHz. It is part of the STM32F1 series, which is known for its balance of performance, power consumption, and peripherals.

Key Features:

  • Core: ARM Cortex-M3 32-bit RISC core operating at a maximum frequency of 36 MHz.
  • Memory: Includes 384KB of flash memory and 64KB of SRAM, providing ample space for complex applications and software stacks.
  • I/O Ports: Offers up to 51 I/O ports with various configurations, enabling a wide range of functionalities and connections to peripherals.
  • Debugging: Integrated debug module with standard JTAG/SWD interfaces ensuring straightforward development and troubleshooting.
  • Connectivity: Features multiple communication interfaces including I2C, SPI, USART, USB, and CAN, allowing for flexible integration into various systems.
  • Analog: Comes with 2 ADCs with 12-bit resolution, providing precise analog signal measurement and conversion.
  • Timers: Equipped with multiple general-purpose and advanced-control timers for accurate event timing and PWM generation.
  • Power Efficiency: Supports multiple power-saving modes, including Sleep, Stop, and Standby, to optimize energy consumption for battery-powered or energy-sensitive applications.
  • Package: Available in a 64-pin LQFP package, suitable for compact board designs with space constraints.

Applications:

The STM32F101RDT6 is an ideal choice for a broad range of applications, including industrial control systems, medical devices, consumer electronics, automotive systems, and IoT devices. Its rich set of peripherals and interfaces, along with its powerful core and memory capabilities, make it a go-to solution for advanced embedded systems requiring reliable and efficient performance.

Support and Resources:

STMicroelectronics provides extensive support for the STM32F101RDT6, including comprehensive technical documentation, development tools, software libraries, and a strong community forum. Developers can also leverage the STM32Cube ecosystem for a full range of software tools, including STM32CubeMX for initialization code generation and STM32CubeIDE for integrated development.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5158 $55.1580
23+ $4.5258 $104.0934
35+ $4.3843 $153.4505
48+ $4.2429 $203.6592
61+ $4.1015 $250.1915
82+ $3.6772 $301.5304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,328 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess