EN
  • EN
  • DE

STM32F103ZCH6

Part No STM32F103ZCH6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description High-density performance line ARM-based 32-bit MCU with 256 to 512KB Flash, USB, CAN, 11 timers, 3 ADCs, 13 communication interfaces
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F1
Packaging Tray
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 72MHz
Connectivity CAN, I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O 112
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 48K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 21x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 144-LFBGA
Manufacturer Package 144-LFBGA (10x10)
Win Source Part Number 1261397-STM32F103ZCH6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STM32F103ZC
Introduction Date April 07, 2008
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian STM32F103ZCH6 CAD Model

Description

STM32F103ZCH6 Microcontroller from STMicroelectronics

The STM32F103ZCH6 is a high-performance ARM Cortex-M3 based microcontroller, designed to offer an optimal balance between performance, power efficiency, and integration, making it an ideal choice for a wide range of applications. Manufactured by STMicroelectronics, a leader in the semiconductor industry, this microcontroller is part of the STM32F1 series, known for its robust design and advanced features.

Main Features

  • Core: ARM Cortex-M3 32-bit RISC core operating at a 72 MHz frequency, delivering 1.25 DMIPS/MHz (Dhrystone 2.1) performance.
  • Memory: Equipped with 256 KB of Flash memory and 48 KB of SRAM, it provides ample space for complex applications and software.
  • Connectivity: This microcontroller includes a range of connectivity options such as USB 2.0 full-speed interface, 2 x I2C, 3 x USART, 2 x SPI, and CAN interfaces, enabling it to handle various communication protocols with ease.
  • I/O Ports: Up to 112 fast I/O ports with different voltage ranges provide flexibility in peripheral connections and hardware design.
  • ADCs: Features 3 x 12-bit, 1 µs Analog-to-Digital Converters (ADCs) with up to 21 channels, allowing precise measurement and monitoring of analog signals.
  • Timers: Includes multiple general-purpose and advanced-control timers, as well as real-time clock support, to manage timing tasks efficiently.
  • Debugging: Integrated debug mode and serial wire debug (SWD) & JTAG interfaces facilitate development and troubleshooting.
  • Power Efficiency: Offers multiple power-saving modes including Stop, Standby, and Sleep modes to ensure power efficiency for battery-operated or power-sensitive applications.

Application Areas

The STM32F103ZCH6 is suitable for a diverse range of applications, including but not limited to industrial control systems, medical devices, consumer electronics, automotive systems, and IoT devices. Its robust feature set and connectivity options make it particularly well-suited for applications that require complex communication protocols, precise data acquisition, and real-time control.

Support and Ecosystem

STMicroelectronics provides extensive support for the STM32F103ZCH6 through its STM32Cube software development kit, which includes HAL libraries, middleware, and examples to accelerate the development process. Furthermore, a vast ecosystem of development boards, software tools, and community resources is available to help designers and engineers utilize the full potential of this microcontroller in their projects.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5367 $50.1468
10+ $10.2865 $102.8650
16+ $9.9651 $159.4416
21+ $9.6436 $202.5156
27+ $9.3222 $251.6994
36+ $8.3578 $300.8808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,144 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess