EN
  • EN
  • DE

AM27C1024-150DC

Part No AM27C1024-150DC
Manufacturer Amd
Catalog EPROM
Description EPROM UV 1M-bit 64K x 16 150ns 40-Pin CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Amd
Win Source Part Number 176776-AM27C1024-150DC
Popularity Low
Supply and Demand Status Balance
Family Name AM27C1024
Introduction Date May 06, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AM27C1024-150DC CAD Model

Description

AM27C1024-150DC - EPROM Chip

The AM27C1024-150DC is a versatile EPROM chip capable of storing up to 1 Megabit of data with a competitive access time of 150 ns. It is best suited for environments where data permanence and accessibility are crucial.

  • Storage Capacity: 1-Megabit (128K x 8)
  • Access Time: 150 ns
  • Package: Dual in-line 32-pin package

Features and Benefits

  • Reliable Performance: Moderate access time of 150 ns for balanced speed and power efficiency.
  • Reusability: Enables multiple write/erase cycles without degradation, ensuring cost-efficiency over time.
  • Long-term Data Security: Stores data securely even when power is off.

Applications and Projects

  • Industrial control systems
  • Automotive diagnostic programs
  • Telecommunications equipment

Whether used in industrial or consumer electronics, the AM27C1024-150DC provides reliable non-volatile memory storage suitable for varied applications.

You May Also Be Interested in

ON Semiconductor
IC EPROM 64K PARALLEL 28CDIP
Need more? Email Us
Amd
EPROM UV 1M-bit 128K x 8 200ns 32-Pin CDIP
Lowest to $6.6616
STMicroelectronics
IC EPROM UV 2MBIT 120NS 32CDIP
Lowest to $9.7932
Microchip Technology
IC OTP 1MBIT 150NS 32VSOP / EPROM OTP 1M-bit 128K x 8 150ns 32-Pin TSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC EPROM UV 512KBIT 120NS 28CDIP
Need more? Email Us
STMicroelectronics
8 Mbit (1Mb x 8) UV EPROM and OTP EPROM
Lowest to $7.2280
Amd
112dB 192kHz 24-BIT SCH DAC / EPROM UV 128K-bit 16K x 8 200ns 28-Pin CDIP
Need more? Email Us
Atmel
EPROM OTP 512K-bit 64K x 8 70ns 32-Pin PLCC / IC OTP 512KBIT 70NS 32PLCC
Lowest to $1.8954
STMicroelectronics
IC EPROM UV 1MBIT 120NS 32CDIP
Lowest to $14.3382

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess