EN
  • EN
  • DE
  • IT

M27C160-100F1

Part No M27C160-100F1
Manufacturer STMicroelectronics
Catalog EPROM
Description EPROM UV 16M-bit 1M x 16/2M x 8 100ns 42-Pin CFDIPW / IC EPROM UV 16MBIT 100NS 42CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - UV
Memory Size 16Mb (2M x 8, 1M x 16)
Access Time 100ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 42-CDIP Frit Seal with Window
Win Source Part Number 072788-M27C160-100F1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name M27C160
Introduction Date January 17, 2002
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian M27C160-100F1 CAD Model

Description

STMicroelectronics M27C160-100F1 EPROM

The M27C160-100F1 is a high-speed 16 Mbit EPROM (Erasable Programmable Read-Only Memory) developed by STMicroelectronics, a global semiconductor leader. This EPROM is designed for applications that require fast and reliable non-volatile memory storage. With its large storage capacity and advanced features, the M27C160-100F1 is an ideal choice for a wide range of applications, including embedded systems, automotive electronics, and industrial control systems.

The device offers a significant amount of data storage, precisely 16 megabits, organized as 2M x 8 bits, providing ample space for firmware, boot code, or other critical data that needs to be preserved across power cycles. The M27C160-100F1 operates with a 5V power supply, which is standard for many legacy systems, ensuring compatibility and ease of integration.

One of the key features of this EPROM is its access time of 100 ns, enabling swift data retrieval, thus contributing to the overall performance efficiency of the system it is integrated into. This makes the M27C160-100F1 particularly suitable for high-speed microprocessor systems where fast read operations are crucial.

The M27C160-100F1 is packaged in a 42-pin DIP (Dual In-line Package), which is known for its ease of handling and reliability. The DIP packaging allows for simple insertion into standard sockets or easy soldering onto printed circuit boards (PCBs). Additionally, the device supports a wide temperature range, ensuring operation in various environmental conditions.

Programming the M27C160-100F1 is straightforward, thanks to its compatibility with industry-standard programming equipment. Once programmed, the data can be erased with exposure to ultraviolet (UV) light, allowing the device to be reused and reprogrammed as needed, which is a valuable feature for development and prototyping.

In summary, the STMicroelectronics M27C160-100F1 EPROM is a versatile and reliable memory solution that offers fast access times, large storage capacity, and the convenience of reusability. Its robust packaging and compatibility with existing systems make it a top choice for designers and engineers looking for a dependable non-volatile memory component.

You May Also Be Interested in

STMicroelectronics
4 Mbit (512Kb x 8) Low Voltage UV EPROM and OTP EPROM
Lowest to $4.0302
STMicroelectronics
16 Mbit 2Mb x8 or 1Mb x16 UV EPROM and OTP EPROM
Need more? Email Us
Microchip Technology
IC OTP 256KBIT 55NS 32PLCC / EPROM OTP 256K-bit 32K x 8 55ns 32-Pin PLCC
Need more? Email Us
Microchip Technology
IC OTP 1MBIT 45NS 32DIP / EPROM OTP 1M-bit 128K x 8 45ns 32-Pin PDIP
Lowest to $22.2858
Microchip Technology
EPROM OTP 256K-bit 32K x 8 70ns 28-Pin SOIC | IC EPROM 256K PARALLEL 28SOIC
Lowest to $4.2689
Atmel
8-Megabit 1M x 8 UV Erasable CMOS EPROM / EPROM OTP 8M-bit 1M x 8 100ns 32-Pin PDIP
Lowest to $9.0621
STMicroelectronics
IC EPROM UV 4MBIT 120NS 40CDIP
Lowest to $11.0598
Microchip Technology
IC OTP 1MBIT 90NS 40DIP / EPROM OTP 1M-bit 64K x 16 90ns 40-Pin PDIP W
Need more? Email Us
STMicroelectronics
IC EPROM UV 1MBIT 100NS 32CDIP
Lowest to $4.0090

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess