EN
  • EN
  • DE

STM32F205ZFT6

Part No STM32F205ZFT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 768KB FLASH 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F2
Packaging Tray
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 120MHz
Connectivity CAN, I2C, IrDA, LIN, MMC, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 114
Program Memory Size 768KB (768K x 8)
Program Memory Type FLASH
RAM Size 132K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 24x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 708419-STM32F205ZFT6
Series TPS series
Popularity Medium
Supply and Demand Status Limited
Family Name STM32F205ZF
Introduction Date June 05, 2009
ECCN 3A991.a.2
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian STM32F205ZFT6 CAD Model

Description

The STM32F205ZFT6 is a high-performance microcontroller from STMicroelectronics, belonging to the STM32F2 series that is designed for various applications that require balanced performance, power efficiency, and advanced features. This microcontroller is built around the ARM Cortex-M3 processor core, which operates at a frequency of up to 120 MHz. It is well-suited for applications in industrial control, medical equipment, consumer electronics, and networking systems.

Key Features

  • Core: ARM Cortex-M3 32-bit RISC core operating at a frequency of up to 120 MHz.
  • Memory: Equipped with 1 Mbyte of flash memory and 128 Kbytes of SRAM, providing ample storage for complex applications.
  • High-Performance: Delivers the performance of Cortex-M3 with the benefits of ST's proprietary ART Accelerator™ at 120 MHz.
  • Connectivity: Offers a range of connectivity options including USB OTG, CAN, and Ethernet for flexible communication.
  • ADCs: Features three 12-bit analog-to-digital converters, providing accurate analog signal conversion.
  • Timers: Includes advanced-control timers, general-purpose timers, and basic timers to handle a wide range of timing tasks.
  • Power Efficiency: Designed with ST's advanced 90 nm process technology for low-voltage operation, ensuring power efficiency.
  • Package: Available in a LQFP144 package, allowing for compact board designs.

Applications

The STM32F205ZFT6 microcontroller is versatile and can be used in a broad range of applications such as:

  • Industrial automation and control systems
  • Medical devices and healthcare systems
  • Consumer electronics such as smart home devices
  • Networking equipment, including routers and switches
  • Real-time audio and video processing

Development Support

STMicroelectronics provides extensive support for the STM32F205ZFT6 with its comprehensive development ecosystem, including software libraries, development boards, and integrated development environments (IDEs) to accelerate the design and development process.

With its robust set of features and capabilities, the STM32F205ZFT6 is an excellent choice for designers looking to leverage a powerful ARM Cortex-M3 core in their next embedded project.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1489 $78.2978
4+ $32.1222 $128.4888
5+ $31.1184 $155.5920
7+ $30.1146 $210.8022
9+ $29.1108 $261.9972
12+ $26.0993 $313.1916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,611 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess