EN
  • EN
  • DE

STM32F301C8T6TR

Part No STM32F301C8T6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 48LQFP  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F3
Package Tape & Reel
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 72MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 37
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 8x12b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number STM32F301
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 497-18999-6,497-18999-2,497-18999-1,STM32F301C8T6TR-ND
Standard Package 2,400
Win Source Part Number 1097087-STM32F301C8T6TR
Ultra Librarian 3D Model Ultra Librarian STM32F301C8T6TR CAD Model

Description

STM32F301C8T6TR - STMicroelectronics

The STM32F301C8T6TR is a cutting-edge microcontroller product from STMicroelectronics, tailored for cost-sensitive applications that require both performance and power efficiency. This device is part of the STM32F3 series, which is renowned for its high-performance ARM Cortex-M4 core with a floating-point unit (FPU). The STM32F301C8T6TR operates at a frequency of up to 72 MHz, providing the computational power necessary for complex algorithms and signal processing functions.

Key Features:

  • Core: ARM Cortex-M4 with FPU, running up to 72 MHz
  • Memory: 64 KB of Flash memory and 16 KB of SRAM, ensuring ample space for application code and data storage
  • Package: LQFP48 packaging, offering a compact footprint for space-constrained applications
  • Supply Voltage: 2.0 to 3.6 V, catering to low-power requirements
  • I/O Pins: 37 GPIOs with various digital and analog functionalities, providing flexibility in peripheral connections
  • Communication Interfaces: Includes I2C, SPI, USART, and CAN, supporting a wide range of communication protocols for versatile connectivity options
  • Timers: Advanced-control, general-purpose, and basic timers for precise timing operations and PWM generation
  • Analog Features: 12-bit ADCs, DAC channels, and comparators, enabling a variety of analog signal processing tasks
  • Debugging: Integrated with Serial Wire Debug (SWD) and JTAG interfaces for simplified development and troubleshooting
  • Temperature Range: -40°C to +85°C operational temperature range, suitable for harsh environments

The STM32F301C8T6TR is designed with robustness and versatility in mind, making it an ideal choice for applications in industrial control systems, home automation, medical devices, and sensor hubs. Its rich set of peripherals and the ARM Cortex-M4 core enable designers to implement complex control algorithms and manage multiple sensor data streams with ease.

With the integration of ST's state-of-the-art development tools and software libraries, such as the STM32Cube ecosystem, developers can accelerate the design process and bring their products to market faster. The STM32F301C8T6TR microcontroller is not only a testament to STMicroelectronics' commitment to providing advanced microcontroller solutions but also a powerful tool in the hands of engineers looking to push the boundaries of what's possible in embedded systems.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5734 $50.3074
27+ $3.7525 $101.3175
42+ $3.6353 $152.6826
57+ $3.5180 $200.5260
74+ $3.4007 $251.6518
99+ $3.0489 $301.8411
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,020 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess