Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F3
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 72MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 51
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 16x12b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number STM32F302
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names STM32F302RDT7-ND,497-19169
Standard Package 160
Win Source Part Number 1097092-STM32F302RDT7
Ultra Librarian 3D Model Ultra Librarian STM32F302RDT7 CAD Model

Description

STM32F302RDT7 Microcontroller

The STM32F302RDT7 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, which is part of their STM32F3 series. This series is renowned for its high-performance ARM Cortex-M4 core with a floating-point unit (FPU), making it ideal for a wide range of applications, including industrial control, medical equipment, and consumer electronics.

At the heart of the STM32F302RDT7 is a 32-bit Cortex-M4 core that can run up to 72 MHz, providing the computational power required for complex algorithms and control systems. The FPU further enhances the capability of this MCU, allowing for efficient handling of floating-point operations which are essential in digital signal processing and control applications.

This microcontroller comes with a rich set of peripherals. It includes multiple timers, communication interfaces such as I2C, SPI, and USART, which are essential for sensor integration and data communication with other devices. Additionally, it offers USB support, which is increasingly important for modern devices requiring connectivity.

One of the key features of the STM32F302RDT7 is its advanced control peripherals including motor control timers and a high-resolution timer which are specifically designed for high-precision control applications. These features make it an excellent choice for applications such as motor control, power management, and advanced lighting systems.

The STM32F302RDT7 also provides robust analog capabilities with fast 12-bit analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and comparators, allowing for precise sensor readings and control signal generation. The integrated operational amplifiers can be used for signal conditioning, reducing the need for external components and simplifying design.

From a design perspective, the STM32F302RDT7 is available in a 64-pin LQFP package, which strikes a balance between compactness and accessibility to the MCU's I/Os. With up to 384 KB of flash memory and 40 KB of SRAM, there is ample space for application code and data storage. Additionally, the MCU features a flexible static memory controller supporting Compact Flash, SRAM, PSRAM, NOR and NAND memories.

STMicroelectronics provides comprehensive software support for the STM32F302RDT7 through their STM32Cube ecosystem, which includes HAL libraries, middleware, and examples that accelerate development and ensure a smooth path from prototyping to production.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 512KB FLASH 100TQFP
Lowest to $130.7662
ECAD model for PIC32MX575F512LT-80I/PF
Microchip Technology
IC MCU 32BIT 512KB FLASH 100TQFP
Lowest to $17.9284
ECAD model for PIC32MX360F512L-80I/PT
Microchip Technology
IC MCU 16BIT 64KB FLASH 64TQFP
Lowest to $12.9506
ECAD model for PIC24HJ64GP506A-I/PT
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC512-I/P
Microchip Technology
IC MCU 32BIT 1MB FLASH 64QFN
Need more? Email Us
ECAD model for PIC32MK1024GPE064-I/MR
Renesas Electronics America
Silicon N Channel Power MOS FET High Speed Power Switching
Need more? Email Us
ECAD model for HAT2057RA
Microchip Technology
IC MCU 16BIT 96KB FLASH 64TQFP
Lowest to $43.8698
ECAD model for PIC24FJ96GA006-I/PT
Microchip Technology
IC MCU 16BIT 256KB FLASH 100TQFP
Lowest to $13.6622
ECAD model for PIC24HJ256GP210-I/PT
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC128-I/SN

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2093 $57.4651
15+ $6.7358 $101.0370
23+ $6.5253 $150.0819
32+ $6.3148 $202.0736
41+ $6.1043 $250.2763
55+ $5.4729 $301.0095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 18,666 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention