Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1269613-TLE8366EV
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLE8366EV CAD Model

Description

The TLE8366EV is a monolithic integrated low-dropout voltage regulator manufactured by Infineon Technologies. It's specifically designed for automotive applications, offering a wide input voltage range, low quiescent current, and various protection features. It provides a stable supply voltage for microcontrollers and other electronic components in harsh automotive environments.

Applications:

  • Automotive ECUs (Engine Control Units)
  • Body Control Modules
  • Dashboard Electronics
  • Industrial Control Systems
  • Microcontroller Power Supply

Features:

  • Low-Dropout Voltage Regulator: Provides a stable output voltage even with a low input voltage.
  • Wide Input Voltage Range: Typically 3.0V to 45V (specific range depends on version).
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Overvoltage Protection: Protects the regulator and connected components from voltage spikes.
  • Reverse Polarity Protection: Prevents damage if the battery is connected with reversed polarity.
  • Short Circuit Protection: Protects the regulator from damage due to short circuits.
  • Overtemperature Protection: Shuts down the regulator in case of overheating.
  • Reset Function: Provides a reset signal for the microcontroller during undervoltage conditions.
  • Watchdog Function: Monitors the microcontroller's activity and triggers a reset if it fails to respond.
  • Enable Input: Allows for external control of the regulator's operation.

Benefits:

  • Reliable Power Supply: Provides a stable and reliable power supply for electronic components in harsh automotive environments.
  • Extended Battery Life: Low quiescent current minimizes power consumption, extending battery life.
  • Robust Protection: Overvoltage, reverse polarity, short circuit, and overtemperature protection features safeguard the regulator and connected components from damage.
  • Microcontroller Supervision: Reset and watchdog functions enhance the reliability of microcontroller-based systems.
  • Simplified Design: Integrated features simplify circuit design and reduce board space.

Technical Specifications:

The TLE8366EV typically offers a 5V output voltage. The output current capability varies depending on the specific version of the regulator. It is crucial to consult the datasheet for detailed specifications, including input voltage range, output current, quiescent current, and protection thresholds. It typically comes in a PG-DSO-8 package.

You May Also Be Interested in

Texas Instruments
Floating-Point Digital Signal Processors | IC FLOATING POINT DSP 144-HTQFP
Lowest to $48.7645
ECAD model for TMS320C6722BRFP250
Texas Instruments
Switch Mode Secondary Side Post Regulator
Lowest to $5.0409
ECAD model for UCC2583DTRG4
Power Integrations
Three-terminal Off-line PWM Switch | IC OFFLINE SWIT PWM OCP HV 8SMD
Lowest to $1.3970
ECAD model for TOP221G
Texas Instruments
HEX INVERTERS
Lowest to $44.2499
ECAD model for SNJ54HCT04FK
Texas Instruments
BICMOS PFC/PWM COMBINATION CONTROLLER
Need more? Email Us
ECAD model for UCC38502DWTR
Microchip Technology
2.5V/3.3V/5V 1:2 DIFFERENTIAL PECL/LVPECL/ECL FANOUT BUFFER | IC CLK BUFFER 1:2 3GHZ 8SOIC
Lowest to $5.2637
ECAD model for SY10EP11UZG
SYNC POWER Crop
P-Channel Enhancement Mode MOSFET
Lowest to $0.3506
ECAD model for SPP9435
Texas Instruments
FAMILY OF 1.8V HIGH SPEED RAIL TO RAIL INPUT OUTPUT OPERATIONAL AMPLIFIERS WITH SHUTDOWN
Need more? Email Us
ECAD model for TLV2780IDR
STMicroelectronics
MICROPOWER DUAL CMOS VOLTAGE COMPARATORS
Need more? Email Us
ECAD model for TS393C

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2153 $51.4448
38+ $2.6382 $100.2516
59+ $2.5558 $150.7922
81+ $2.4733 $200.3373
105+ $2.3909 $251.0445
140+ $2.1436 $300.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,094 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention