Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Display Type LED
Configuration 7 Segment
Digits or Characters A/D 3.5 Digits
Supply Current 800μA
Supply Voltage (V) 5V
Temperature Range - Operating -25°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 40-DIP
Supplier Device Package 40-PDIP
Family Part Number TC7107
Manufacturer Pack Quantity 10
MSL Level 1 (Unlimited)
Win Source Part Number 1264819-TC7107IPL
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7107IPL CAD Model

Description

Microchip Technology TC7107IPL Product Overview

The TC7107IPL is a high-performance, low-power, 3½ digit analog-to-digital converter (ADC) integrated circuit brought to you by Microchip Technology. This sophisticated device is specifically designed for interfacing with liquid crystal displays (LCDs) and is an ideal choice for portable instrumentation, digital multimeters, and other battery-operated measurement equipment due to its power efficiency and reliability.

Featuring a dual-slope integration method, the TC7107IPL offers excellent noise rejection, ensuring accurate and stable readings even in the presence of electrical noise or fluctuating signals. The converter provides a direct drive for a 3½ digit LCD with the necessary backplane driver, which simplifies the design process and reduces the component count for product development.

Key Features of TC7107IPL

  • Direct LCD Drive: The TC7107IPL can directly drive an LCD, which allows for a simplified design and reduced power consumption.
  • Low Power Usage: Its design is optimized for low power consumption, making it suitable for battery-operated devices.
  • High Accuracy: The device provides a high level of accuracy with its 3½ digit resolution, ensuring precise measurements.
  • Auto-Zeroing Capability: The auto-zero feature eliminates the need for external zero adjustments and enhances measurement precision.
  • Overrange and Underrange Signals: The IC includes signals for overrange and underrange conditions, which can be used to alert the user or to trigger additional processing.
  • True Differential Input and Reference: This feature allows for flexible interfacing with different sensor types and reference voltages.

Designed with the user in mind, the TC7107IPL includes a built-in oscillator, reference, and polarity indication for negative numbers. Its versatility and ease of use make it a top choice for designers looking for a dependable and efficient solution for their measurement needs. Whether you're developing handheld meters, consumer electronics, or industrial measurement tools, the TC7107IPL from Microchip Technology offers a blend of performance and convenience that is hard to match.

For more information on integrating the TC7107IPL into your designs, consult the detailed datasheet and application notes provided by Microchip Technology.

You May Also Be Interested in

ams
8-Digit LED Display Drivers
Lowest to $12.2622
ECAD model for AS1106PL
Rohm Semiconductor
IC DRVR 128 SEGMENT 48TQFP
Need more? Email Us
ECAD model for ML9477TBZAMX
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Need more? Email Us
ECAD model for DLPC3420ZVB
NXP / Nexperia
IC DRVR 320 SEGMENT 56TSSOP
Need more? Email Us
ECAD model for PCF8545BTT/AJ
Texas Instruments
Monolithic Triple 2.8 ns CRT Driver
Need more? Email Us
ECAD model for LM2412
Texas Instruments
IC DRIVER LIQ CRYSTL DISP 44PLCC / Segment Display LCD Driver 4.5Digit 3.3V/5V/9V 44-Pin PLCC Tube
Need more? Email Us
ECAD model for MM5483V/NOPB
Microchip Technology
IC DISPLAY DRIVER 32CH 80V 40DIP
Lowest to $17.6027
ECAD model for HV518P-G
Texas Instruments
IC SOC PROCESSOR / LED Driver 76-VQFN (9x9)
Lowest to $7.1075
ECAD model for TLC6983RRFR
Texas Instruments
IC DVR LCD 33 SEG DISPLAY 44PLCC / Segment Display LCD Driver 4.5Digit 3.3V/5V/9V 44-Pin PLCC Tube
Lowest to $59.5420
ECAD model for MM145453V/NOPB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention