EN
  • EN
  • DE

DLPC3420ZVB

Part No DLPC3420ZVB
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr Texas Instruments
Series -
Package Tray
Product Status Active
Display Type DLP
Configuration -
Interface I²C, SPI
Digits or Characters -
Current - Supply 69 mA
Voltage - Supply 1.045V ~ 1.155V, 1.64V ~ 1.96V
Temperature Range - Operating -30°C ~ 85°C
Mounting Type Surface Mount
Package / Case 176-VFBGA
Supplier Device Package 176-NFBGA (7x7)
Base Product Number DLPC3420
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1356577-DLPC3420ZVB
Ultra Librarian 3D Model Ultra Librarian DLPC3420ZVB CAD Model

Description

The DLPC3420ZVB from Texas Instruments is a high-performance digital controller designed to support reliable, advanced display applications. This robust component is an integral part of DLP® systems, which are utilized in a diverse range of products such as digital signage, 3D scanning, and machine vision. The DLPC3420ZVB is specifically engineered to work seamlessly with DLP technology, ensuring crisp, clear, and accurate image projection.

Key Features

  • Advanced Image Processing: The DLPC3420ZVB is built to deliver high-speed image processing, which allows for smooth video playback and high-quality image projection.
  • Compatibility: Designed to be compatible with DLP3010 or DLP2010 digital micromirror devices (DMDs), this controller offers versatility for product developers.
  • Compact Design: Its small form factor enables integration into portable and space-constrained devices, making it ideal for applications requiring compact projection solutions.
  • High-Speed Interface: The controller includes a high-speed interface for video and data transmission, ensuring minimal latency and supporting the demands of high-resolution content.
  • Reliability: Texas Instruments' commitment to quality means the DLPC3420ZVB is designed for long-term reliability in a variety of operating conditions.

Applications

  • Digital Signage
  • 3D Scanning
  • Machine Vision Systems
  • Interactive Displays
  • Portable Projectors

Technical Specifications

The DLPC3420ZVB supports a wide range of input resolutions and has a flexible interface for various lighting systems. It is optimized for low power consumption, making it suitable for battery-powered devices. Furthermore, the controller is designed for ease of integration with other system components, simplifying the design and development process for engineers.

For further information, including detailed technical specifications, application notes, and support resources, please visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Rohm Semiconductor
IC DISPLAY DRIVER CONTROLLER / Driver
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC / LED Driver 20-SOIC
Lowest to $43.0147
Silicon Labs
IC DRVR 128 SEGMENT 48TQFP / LCD Driver 48-TQFP (7x7)
Lowest to $5.8209
ON Semiconductor
IC DRVR 153/200 SEGMENT 64SQFP / LCD Driver 64-SQFP (10x10)
Lowest to $40.6017
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED / Driver
Need more? Email Us
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Lowest to $4.4329
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
ON Semiconductor
IC DRVR LCD DISPLAY 48QFP / Driver 48-QFP (14x14)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess